FERRUPS 3.1kVA Tower UPS

The Eaton FERRUPS delivers proven, ferroresonant battery backup power and scalable runtimes for 911 centers, global military installations, marine vessels and other critical applications. Highly configurable with a wide range of voltages, frequencies, runtimes, power cords and receptacles, the Eaton FERRUPS continually regulates voltage and eliminates harmful harmonic currents.

Manufacturer Part Number
FH310LC2L1A0A0B
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FE Series, 60 Hz Specifications

Models: 3.1 kVA
Part number: FE2.2 kVA
Capacity (kVA/kW): 2.1/1.5 
Dimensions H x W x D

  • (inches): 21.2 x 15.25 x 22.9
  • (mm): 540 x 390 x 585

Weight

  • (lb): 248
  • (kg): 112

Input connection (hardwired input is standard for FE1.8 kVA and above): 6-ft cord w/NEMA 5-15P 
Output connection: (6) NEMA 5-15R 
Typical runtime, minutes

  • (full load): 14
  • (half load): 35

Operation
Nominal input voltage: 120/208/240 
Input vol­tage range: +15%, -20% 
Input power factor:0.98 
Nominal output voltage: 120/208/240 
Output voltage regulation: ±3% for input voltages of +15% to -20% 
Output voltage waveform: Sine wave
Output voltage THD: 5% or less at rated kW load 
Overload capacity: 150% surge and 125% for 10 minutes online, 150% surge and 110% for 10 minutes on inverter 
Transfer time: 0 ms 
Lightning, surge & noise protection: 2000:1 spike attenuation using ANSI/IEEE C62.41 and C62.45 Category A and Category B tests Common mode: >120 dB. Normal mode: >60 dB 
Efficiency: 90 
Safety certification: UL, CSA (cUL) 
EMI compliance: FCC Class A
Testing standards: ANSI/EEE C62.41 (1991); ANSI/EEE C62.45 (2002); EN62040-2 
Communication: RS-232 serial port (DB25), plus contact closures 

Environmental
Operating temperature: 0°C to 40°C (32°F to 104°F) 
Storage temperature: -20°C to + 60°C (-4°F to 140°F) 
Relative humidity: 5 to 95% without condensation 
Audible noise at 1m (dB): 51
Altitude: 3,050m (10,000 ft) maximum