Active Optical High–Speed Pluggable HDMI Cable — Plenum Rated

Kramer’s AOCH/XL is an Active Optical HDMI Cable for running 4K@60Hz (4:2:0) UHD, 4K@30Hz (4:4:4), over longer distances up to 100m (328ft) in a simple and practical way. The HDMI ends of this hybrid−fiber cable quickly detach leaving a much smaller head that can be run through conduit or other tight spaces with the included pulling capsule. DVI ends can be purchased separately. The AOCH cables are thinner, lighter and more flexible than copper or even standard optical cables. They provide transparent EDID and HDCP support without signal attenuation. They also provide reduced risk of EMI and RFI interference to provide a perfect solution for critical AV installations that demand the highest signal integrity.

  • Video Resolution — 4K@60Hz (4:2:0 UHD), 4K@30Hz (4:4:4) 8–bit, full–HD, 3D Deep Color across all lengths.
  • High Data Transfer Rate — Up to 10.2Gbps.
  • Embedded Audio — PCM 8–channel, Dolby Digital True HD, DTS–HD Master Audio.
  • High–Quality Connectors — 24K gold–plated, corrosion–resistant and best possible connectivity.
  • EMI & RFI Immunity.
  • No External Power — Powers the active units via the HDMI connector, consumes only 0.25W (50mA @5V).
  • Thin Construction — 3.4mm (0.13") diameter.
  • Small Bending Ratio — Only 6mm (0.24").
  • Jacket Construction — Low smoke & halogen free or UL CMP–OF (Plenum).
  • RoHS 2011/65/EU Compliant.
  • Varied Selection of Lengths — Available in versions from 10 to 100m (32.8 to 328ft).

Manufacturer Part Number
CP-AOCH/XL-230
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERALL

  • VIDEO RESOLUTION: 4K @60Hz 4:2:0, 4K@30Hz 4:4:4, 8Bit, full HD, 3D Deep Color
  • MAX. DATA RATE: Up to 10.2Gbps
  • SUPPORTED COLOR SPACES: RGB, YCbCr, xvYCC, Adobe sRGB, sYCC601
  • EMBEDDED AUDIO: Dolby Digital Plus, Dolby TrueHD, DTS–HD Master Audio™, DVD Audio, SA–CD
  • HDMI COMPLIANCE: HDCP 2.2, EDID, CEC

PHYSICAL

  • CONNECTORS: Male HDMI Type D, 24K gold–plated
  • CABLE STRUCTURE: Hybrid optical fiber cable
  • FIBER OPTIC: Multi–mode fiber
  • CONDUCTORS: 6x28AWG (7/0.127mm)
  • OUTER SHEATH MATERIAL: LSHF or plenum
  • OUTER SHEATH COLOR: Blue
  • OUTER SHEATH DIAMETER: 3.4mm
  • CABLE BENDING RADIUS: 6mm
  • CONNECTOR MAX. PULLING STRENGTH: 22lbs (10kg)
  • MAX. COMPRESSION LOAD RESISTANCE: 500N (50kg, 110lbs)

ELECTRICAL

  • POWER SUPPLY: No external power supply needed (draws current from the source). If source power is not sufficient, connect the AD–HM/HF/UAM — USB to HDMI power injector to an external power
  • POWER CONSUMPTION: 0.25W max

USAGE AND ENVIRONMENTAL

  • OPERATING TEMPERATURE: +32~+122°F (0~+50°C)
  • STORAGE TEMPERATURE: –22~+122°F (0~+50°C)
  • OPERATING HUMIDITY: 5 ~ 85%

REGULATORY

  • LSHF (COMPLIANCE): IEC 60332–1, IEC 60754–1, IEC 61034–2
  • PLENUM (COMPLIANCE): CMP–OF
  • RoHS: 2011/65/ EU

  • PDF Datasheet
  • Print this page