
Supports up to 8 drive bays, tool-free side panel, ODD, FDD and PCI-E slots, excellent Thermal solution, practical functionality!
Note:
Case Size : Mini Tower Chassis
Color:
External Drive Bays: 5.25" x 2, 3.5" x 1
Internal Drive Bays: 3.5" x 3, 2.5" x 2
Front Ports: USB 3.0 x 2 (or USB 2.0 x 2, USB 3.0 x 2 + USB 2.0 x 2, USB 2.0 x 4),
HD Audio
Dimensions (H x W x D)
w/o Front Panel: 350 x 170 x 360 mm
13.8" x 6.7" x 14.1"
MB Form Factor: Micro-ATX
I/O Expansion Slots: PCI-E Expansion Slot x 4 (Full Size Max. 305mm)
Power Supply: ATX 12V Form Factor, PSII Size
Thermal Solution: • Intel Certified TAC 2.0
• Supports 90 mm Rear Fan
• Supports 90 mm Front Fan
Safety: Meets RoHS, CE and FCC Class B Requirements
Security: Padlock Loop / Kensington Slot
Optional: • 5.25" to 3.5" HDD Bracket (Converted from one 5.25” bay)
• 3.5" to 2.5" HDD/SSD Bracket
• USB 2.0 x 2, USB 3.0 x 2 + USB 2.0 x 2, USB 2.0 x 4
• 90 mm Rear Fan
• 90 mm Front Fan
• 90 mm Front Fan Holder
• Chassis Intrusion Switch
• Key Lock Side Panel
* The actual product is subject to change without prior notice. In Win Development Inc. reserves the right to make final modifications.