Tackle all your daily tasks with an affordable laptop that comes packed with all the features you need. Get all the power you want with confidence in a trusted name like HP.
Dependable performance
With the latest AMD processors and plenty of hard drive space or SSD on selected models, you can work, play, multitask, and store more of what matters to you. Get reliable power and storage you can trust.
Vibrant display
The crisp HD screen lets you enjoy your photos, videos, and web pages in detail. Or on selected models the Full HD lets you get even more out of your display.
Measurable quality
Life can be unpredictable, but your HP laptop shouldn’t be. So whether it’s last minute projects or spontaneous movie nights, enjoy outstanding performance backed by over 200 tests.
Note:
Hardware
Product number
W7D81UA
Product name
HP Notebook - 17-y051ca
Microprocessor
AMD Quad-Core A8-7410 APU (2.2 GHz, up to 2.5 GHz, 2 MB cache)
Memory, standard
8 GB DDR3L-1600 SDRAM (1 x 8 GB)
Video graphics
AMD Radeon™ R5 Graphics
Hard drive
1 TB 5400 rpm SATA
Optical drive
SuperMulti DVD burner
Display
43.9 cm (17.3") diagonal HD+ SVA WLED-backlit touch screen (1600 x 900)
Keyboard
Full-size island-style with numeric keypad
Pointing device
Touchpad with multi-touch gesture support
Wireless connectivity
802.11b/g/n (1x1) and Bluetooth® 4.0 combo
Network interface
Integrated 10/100 BASE-T Ethernet LAN
Expansion slots
1 microSD media card reader
External ports
1 USB 3.0; 2 USB 2.0; 1 HDMI; 1 RJ-45; 1 headphone/microphone combo
Minimum dimensions (W x D x H)
41.9 x 27.8 x 2.8 cm
Weight
2.7 kg
Power supply type
45 W AC power adapter
Battery type
4-cell (41 WHr) Li-ion
Webcam
HP TrueVision HD Webcam (front-facing) with integrated digital microphone
Audio features
DTS Studio Sound™; Dual speakers
Software
Operating system
Windows 10 Home 64
HP apps
HP CoolSense; HP ePrint; HP Games by WildTangent; HP Recovery Manager; HP Support Assistant
Software included
McAfee LiveSafe™
Pre-installed software
Netflix; Dropbox; CyberLink PowerDirector; CyberLink Power Media Player