Enterprise Performance 15K.6 HDD 900 GB 5xxn

The Performance You Need, the Versatility You Want — the Affordability You Demand

Seagate® Enterprise Performance 15K HDDs improve your TCO for faster time-to-data for transaction-based applications.

  • With capacity options of 900 GB, 600 GB and 300 GB, you never have to trade performance for affordable capacity
  • Accelerates I/O operations and completes more transactions faster — for OLTP, big data analytics and data warehousing — even during peak demand
  • Industry-leading read caching with Seagate TurboBoost™ technology for optimum response times and Advanced Write Caching for the industry’s highest mission-critical storage workload efficiency
  • Versatility is key. Choose 512n format or a new Fast Format feature for advanced formats (4Kn and 512e) and simplified integration into all data centres
  • Data-at-rest is protected with Seagate Secure® technology (SED, SED-FIPS and Common Criteria) as defined by the AES-256 standard (TCP)
Enterprise Performance 15K HDDs Are Ideal For:

Building high-performance servers that can manage multiple transactions quickly, resulting in faster response times while providing economical storage capacity.

  • Building high-performance servers, which can manage multiple transactions quickly, and providing economical storage capacity
  • Reducing latencies for significantly faster, predictable response times
  • Creating blade, rack or tower SAS servers hosting transaction-based applications
  • Delivering solutions for power- and space-constrained data centres
  • Upgrading systems for increased data security and easy drive retirement
  • Efficiently managing database applications at an economical cost-per-GB
Maximise Read and Write Performance

Enterprise Performance 15K HDDs enable faster transaction processing by improving both sequential and random performance through Seagate’s enhanced caching feature.

  • Up to 27% increase in sequential data rate and up to 100% faster random write performance
  • Up to 10× faster response times in real-world workloads thanks to Seagate’s enhanced caching technology
  • Traditional NAND and advanced caching algorithms promote hot data with up to 3× improvement over the previous generation
  • Delivers highest consistently reliable performance with a MTBF (mean time between failures) rating of 2M hours
Reduce System Complexity

Enterprise Performance 15K HDD reduces storage complexity by helping to streamline design, qualification and support efforts while supporting legacy systems and future growth, including SSD interoperability initiatives.

  • Fast Format feature for advanced formats (4Kn and 512e) simplifies infrastructure management
  • Multiple capacities and formats makes integration easy in current and future systems
  • Consistently handles real-world workloads while reducing complexity and helping to transition to SSD technology
  • PowerChoice™ dynamically maximises energy efficiency — reducing power and helping to lower cooling costs while enabling higher density
  • Widely accepted, proven sixth-generation technology for reliable and consistent data access

Manufacturer Part Number
ST900MP0006
EAN/UPC
0763649069578,763649069578,7636490068126
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: Enterprise Performance 15K.6 HDD 900 GB 5xxn ST900MP0006

Generation: 15K.6

Capacity: 900GB

Sustained Transfer Rate (Outer to Inner Diameter) MB/s: 300 to 210

TURBOBOOST: No