Enclosure Outdoor Signage 55XE3C

SMART BRIGHTNESS CONTROL

The high brightness 55" outdoor display maintains high picture quality and image readability in an outdoor environment.

ADVANCED LOCAL DIMMING

The backlighting in specific areas of the screen can be controlled to increase the contrast ratio and provide a clearer image.

QWP (QUARTER WAVE PLATE)

FPR (Film-type Patterned Retarder) technology is embedded with a QWP which enables clear visibility even when the viewer is wearing polarised sunglasses.

WIDE VIEWING ANGLE

Super In Plane Switching or IPS provides better light transmission than non-IPS panels allowing you to watch the screen at wider viewing angles with minimal variation in contrast.

NO BLACKENING EFFECT

The LG IPS Premium Display minimises Gravity Defect in both landscape and portrait orientations. Also whilst screen surface temperature is below
110°C, it presents clearer images without hot spots.

DUST & HUMIDITY PROTECTION

The XE3C Series has been designed with the LG Conformal Coating to provide additional protection to circuit boards in harsh environments such as dust and humidity.

HIGH OPERATING TEMPERATURE

Even under high operating temperature up to 50°C, it presents clearer images without hot spots.

ENHANCED THERMAL MANAGEMENT

Environmentally sealed structure for waterproofing and protection against brake dust and fumes. Three-layer thermal management prevents heating from the LCD, Circuit / Power board and Solar loading. Self contained and suitable for outdoor use without air filter.

7.5 MM PROTECTIVE GLASS

Designed to protect panel from impacts and vandalism for outdoor use. Features OCA film to protect against heating in direct sunlight.

HIGH BRIGHTNESS USING THE M+ PANEL

The M+ panel with the LG new RGBW structure adds a white element to the existing RGB pixel structure producing higher brightness.

WEB MONITORING

The embedded web monitoring allows a variety of parameters to be diagnosed in real time using temperature, pixel, door, ambient light and gyro sensors. It can be easily controlled at all times.

OPTIONAL STAND

It is designed with various applications in mind and compatible with wall-mounted landscape/portrait orientation. Optional stand to allow panel to stand freely and facilitate easy cable management.

Manufacturer Part Number
55XE3C
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Panel

  • Screen Size: 55" (139 cm)
  • Panel Technology: IPS
  • Aspect Ratio: 16:9
  • Native Resolution: 1,920 x 1,080 (FHD), M+
  • Brightness: 3,000 cd/ m² with protective glass (Typ)
  • Contrast Ratio: 1,000:1
  • Dynamic CR: N/A
  • Viewing Angle (HxV): 178° x 178°
  • Surface Treatment: Anti-reflection treatment of the front polariser (Reflectance< 2.5%)
  • Life Time: 50,000 Hours
  • Orientation: Portrait and Landscape

Connectivity

  • Input: HDMI, DP, DVI-D, Audio
  • Output: DP, External Speaker Out
  • External Control: RS232C, RJ45, USB 3.0, SD Card
Physical Specification
  • Bezel Colour: Medium Texture Black (Common colour)
  • Bezel Width: 66.4 mm (T/B), 31.0 mm (L/R)
  • Monitor Dimension(W x H x D cm): 745 x 1,345 x 160 mm
  • Weight (Head): 70 kg

Special Features

  • Additional: Temperature Sensor, Auto-Brightness Sensor, Pixel Sensor, Cooling Fan, ISM Method, DPM Select, Energy Saving, Smart Energy Saving, File Play with USB, Internal Memory (8 GB), Easy Brightness Control, Content Scheduling, Fail over

Environment Conditions

  • Operation Temperature :-30 °C to 50 °C
  • Operation Humidity: 10 % ~ 100%

Power

  • Power Supply: 100–240 V, 50/60 Hz
  • Power Type: Built-in Power
  • Power Consumption (Typ. / Max): Typ. 350 W / Max. 500 W
  • Power Consumption (Smart Energy Saving): 178 W

Standard (Certification)

  • Safety: AS / NZS 60950, CB Scheme
  • EMC :AS / NZS CISPR22, RCM (Class A)

Software Compatibility

  • SuperSign W/Lite: Yes
  • SuperSign C:Yes