PF Nitrile General Purpose Gloves

Powder-free, nitrile gloves feature a textured design to help you keep a firm grip when handling wet and dry objects. Puncture-resistant material provides increased strength for safer use with sharp items. Beaded cuff prevents rolldown for comfortable use during extended periods. Disposable design allows quick, simple cleanup after each use. Ambidextrous construction fits comfortably on either hand to prevent you from spending time looking for the correct glove. FDA-compliant, size extra-large gloves are perfect for lab work, chemical handling, small parts handling, food preparation and more.

Manufacturer Part Number
8644XLCT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand

: : ProGuard

Color/Fragrance/Other

: : BLUE

Packaging

: : Box 
Case

Box Length

: : 0 in

Box Width

: : 0 in

Box Height

: : 0 in

Box Cube

: : 0

Freight NMFC

: : 156600-9