Disposable Latex PF Gen Purp Gloves

Powder-free, general-purpose gloves provide excellent performance and sensitivity. Beaded cuff prevents rolldown for comfortable use during extended periods. Disposable design allows quick cleanup after each use. Ambidextrous construction fits comfortably on either left or right hand. FDA-compliant gloves are perfect for food handling and preparation, assembly work, nonmedical applications and more.

Manufacturer Part Number
8625LCT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand: : ProGuard
Color/Fragrance/Other: : NATURAL
Packaging: : Box Case
Box Length : : 0 in
Box Width : : 0 in
Box Height : : 0 in
Box Cube : : 0
Freight NMFC : : 156600-9