Powdered latex gloves are designed for assembly, cleaning, manufacturing, lab work, house cleaning, and nonmedical application required dexterity. Comparable to a 4 mil gloves, these gloves are FDA-compliant and disposable. Ambidextrous design allows each glove to be used for either hand. Gloves have a beaded cuff and are powdered with cornstarch.
Note:
Specifications :
Brand : ProGuard
Color/Fragrance/Othe : NATURAL
Packagin : Box Case
Box Length : 0 in
Box Width : 0 in
Box Height : 0 in
Box Cube : 0
Freight NMF : 156600-9