Keep your hands secure with these powder-free, general-purpose gloves. Beaded cuff prevents rolldown for comfortable use during extended periods. Disposable design allows quick cleanup after each use. Ambidextrous construction fits comfortably on either left or right hand. FDA-compliant gloves are perfect for food preparation, light-duty cleaning, painting, manufacturing assembly and more.
Note:
Specifications :
Brand m: ProGuard
Color/Fragrance/Other : CLEAR
Packaging : Box Case
Box Length : 0 in
Box Width : 0 in
Box Height : 0 in
Box Cube : 0
Freight NMFC : 156600-9