UC Wireless Duo Headset(W3K09UT)

Hardware compatibility
Compatible with PCs with available USB port for Windows devices, Bluetooth® or NFC for mobile devices, UC applications, softphones, Microsoft Lync and Skype for BusinessBluetooth®.

Take a call up to 100 feet away from your desk or phone with the HP UC Wireless Duo Headset and get premium stereo sound and noise cancelling even in the busiest environments, in a design that’s comfortable to wear throughout the work day.

Manufacturer Part Number
W3K09UT#ABA
EAN/UPC
0889899322499,889899322499
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connector description
Dual connectivity - USB dongle and Bluetooth® or NFC
Buttons
Volume up; Volume down; Mute/unmute microphone; Multi-function button: Answer/end call; On/off switch
Dimensions (W x D x H)
2.28 x 6.69 x 6.1 in
Weight
10.9 oz