LED J6201 Series Smart TV - 55" Class (55" Diag.)

55" LED TV with built-in Wi-Fi allows you to enjoy vibrant color and full HD 1080p resolution for a crystal-clear viewing experience. Wide Color Enhancer displays every image as the director intended with enriched colors, even with older, non-HD content. Motion Rate 120 lets you enjoy improved fast-action moving picture resolution with an outstanding refresh rate, processing speed and backlight technology. Easily browse the web right on your TV with the full web browser to enjoy everything from online shopping to entertainment news and the latest YouTube hits. And put your favorite media and entertainment at your fingertips with Smart apps, including interactive games, weather and more. Screen mirroring wirelessly sends your mobile content onto the big screen to let more people see what's on your phone. DTS high-resolution audio provides immersive audio and custom settings for maximum bass response, dialogue clarity and consistent volume levels.

Manufacturer Part Number
UN55J6201AFXZA
EAN/UPC
0887276089614,887276089614
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Series

  • Series J6201 Series

Design

  • Type LED 

  • Design Mold (VNB) - H6203 Vari

  • Stand Type (Color) Square Stand

Video

  • Screen Size: 54.6" 

  • Resolution: 1,920x1,080

  • Motion Rate 120

Audio

  • Dolby Yes (MS10) 

  • Sound Effect: DTS Studio Sound

  • DTS Premium Sound: DTS Premium Sound 5.1 

  • Sound Output (RMS): 20W (10W x 2)

  • Speaker Type: Down Firing + Base Reflex (2CH)

Wireless Connectivity

  • Wi-Fi Direct: Yes

Features

  • Smart Hub: Yes 

  • Apps Platform: Yes

  • Voice Interaction: Yes 

  • Wide Color Enhancer Plus: Yes

  • ConnectShare™: Yes 

  • OSD Language: English, Spanish, French

  • Anynet+™ (HDMI-CEC): Yes 

  • Closed Captioning: Yes

  • V-Chip: Yes 

  • Eco Sensor: Yes

Inputs & Outputs

  • HDMI: 2 

  • USB: 2

  • Ethernet: 1 

  • Component: 1

  • Composite In (AV): 1 (Common Use for Component Y) 

  • RF In (Terrestrial/Cable Input): 1/1(Common Use for Terrestrial)/0

  • Digital Audio Out (Optical): 1

  • Audio Out (Mini Jack): 1

  • RS232C: 1

Power

  • ENERGY STAR® Certified: Yes 

  • Power Supply (V): AC110-120V 60Hz

  • Typical Power Consumption: 53w 

  • Maximum Power Consumption: 128w

  • Standby Power Consumption: 0.3w

System

  • DTV Tuner: ATSC / Clear QAM

Accessory

  • Remote Standard: Remote Controller (TM1240A) 

  • Mini Wall Mount Compatibility: Yes

  • Vesa Wall Mount Compatibility: Yes (400 x 400) 

  • Slim Gender Cable: Yes

  • Power Cable: Yes 

  • User Manual: Yes

  • E-Manual: Yes