A Studio Mainstay
For live sound monitoring, rehearsal rooms and recording studios
Mix and master your tracks with uninhibited clarity with the AKG K92 over-ear, closed back headphones. Professional-grade 40mm drivers reveal even the subtlest nuances, so you can be confident your mix will translate accurately on any system. Whether you’re fine-tuning track levels within the mix or mastering the final product, the self-adjusting headband and lightweight design will provide hours of comfort. Designed by the company whose mics and headphones have helped create some of the world’s most iconic recordings, the durable K92 is a serious headphone that delivers great sound in the studio and beyond.
Precisely balanced response
provides reference-monitor accuracy
Professional 40mm drivers
for extended 16Hz - 20kHz frequency response
Over-ear design and lightweight construction
for exceptional comfort
Closed-back design
maximizes isolation
Self-adjusting headband
ensures perfect fit
Professional build quality
3m (9.8’) cable
3.5mm (1/8") gold-plated plug
with gold-plated 6.3mm (1/4") screw-on adapter
Professional Drivers
Clear Sound in the Studio and Beyond
Did your recording sound great in the studio but you regret playing it for your friends in the car? If so, you need an accurate monitoring solution to expose problems right away. Our K92 headphones deliver authoritative, extended low-frequency response that gives definition to kick drums and bass guitars. At the same time, the detailed yet precisely balanced high-frequency response reveals the nuance in vocals, guitars and acoustic instruments. The K92 headphones confirm your critical creative decisions, so you know when your track’s ready for prime time.
Wondering how it’s possible to get such great sound from affordable headphones? When it comes to audio quality, driver size and weight are critical, especially in the lower frequencies. The K92’s generous 40mm drivers deliver the highest sensitivity and widest frequency response of the K52 and K72 - resulting in powerful output that reveals every detail. The K92s also feature a low-impedance design for compatibility with a broad range of playback devices, from professional studio gear to portable music players. Our engineers leveraged their extensive expertise to optimize every single component—delivering a great set of headphones without compromise.
Closed-Back Design
Get Lost in Your Sound
Whether you’re tracking, mixing or mastering, you need to focus to perform at your best. The K92 headphones’ closed-back design eliminates audio leakage and delivers sound to your ears only. The mic won’t pick up the sound of the click track in your headphones - and you’ll always be able to mix and master peacefully without being distracted by outside noise.
This exceptional level of audio isolation is due to a new acoustic chamber, which sits between the ear cup and the hinge that connects to the headband. Our innovative design gives you the freedom to move your head in any direction, without letting sound in or out. With the K92, you’ll enjoy a private workspace, no matter where you choose to create.
Note:
General:
Headphone type: closed-back
Max. Input Power: 200 mW
Audio frequency bandwidth: 16 to 22000 Hz
Sensitivity headphones: 113 dB SPL/V
Rated Impedance: 32 Ohms
Earpads: Leatherette
Detachable cable: no
Cable Length: 3 m
Earpads replaceable: yes
Foldable: no
Audio Interface:
Type: Stereo plug – 3.5mm (1/8-inch) with gold-plated 6.3 mm (1/4”) screw-on adapter
Gender: Male
Contacts: 3 - Tip Ring Sleeve
Design:
Finish: matte black
Dimensions / Weight:
Net Weight: 200 g