USB-C to VGA Video Adapter with USB Power Delivery - 2048x1280

Connect your USB Type-C™ laptop to a VGA display, while charging your laptop with a USB-C charge cable. This USB-C™ to VGA adapter lets you connect your laptop or MacBook with USB Type-C™ to a VGA display. The video adapter features USB Power Delivery, which enables you to provide power to your laptop while you're outputting video to a VGA display.

USB Type-C is a universal connectivity standard that combines all of your essential functions into one dynamic port. This adapter works with USB-C devices that pass a DisplayPort video signal, such as the MacBook and Chromebook Pixel™. It's also compatible with Thunderbolt™ 3 ports.

Charges your laptop

Unlike some video adapters that take up your laptop’s USB-C charge port while you're outputting video and prevent you from charging your computer, this video adapter supports USB Power Delivery up to 60 Watts and features an additional USB-C port. This means you can charge your laptop, even while outputting video, by simply connecting the laptop’s power adapter to the additional port. It’s the perfect solution for laptops that only have a single USB-C port.

Promotes portability

This USB Type-C video adapter maximizes portability with a lightweight, small-footprint design. It’s the perfect accessory to carry with your MacBook or Chromebook, fitting easily into your laptop bag or carrying case. Its ultra-portable design makes this adapter perfect for BYOD (Bring Your Own Device) applications at the office.

Connects easily

USB Type-C is a reversible connector, so no matter how you plug it in, the adapter will always connect. This saves you the hassle and embarrassment of struggling with your device while you're trying to deliver a presentation or sharing information.

Maintains crystal-clear picture quality

The adapter supports video resolutions up to 2048x1280 (60Hz), easily supporting your 1080p or 720p high-definition monitors, projectors or TVs. You’ll be surprised at the picture quality the adapter provides, even when it's connected to a legacy VGA display. The adapter harnesses the video capabilities that are built into your USB Type-C connection to deliver every detail in stunning high definition.

The CDP2VGAUCP is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
CDP2VGAUCP
EAN/UPC
0065030866224,065030866224
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Converter Type: Format Converter
Output Signal: VGA
Ports: 1

Performance
Maximum Analog Resolutions: 2048 x 1280 @ 60Hz
Supported Resolutions:
2048 x 1280 @ 60Hz
1920 x 1200
1920 x 1080
1280 x 720
1680 x 1050
1600 x 900
1440 x 900
1360 x 768
1280 x 800
1280 x 768
Wide Screen Supported: Yes

Connector(s)
Connector A: 1 - USB-C (24 pin) Male Input
Connector B: 1 - VGA (15 pin; High Density D-Sub) Female Output

Packaging Information
Shipping (Package) Weight: 0.1 lb [0.1 kg]

What's in the Box
Included in Package: 1 - USB-C to VGA adapter