KDS-MP4 4K60 4:2:0 Digital Signage Media Player

The KDS−MP4 is a high−quality LAN−based 4K@60Hz (4:2:0) digital signage media player. The unit receives content from the Media Manager software installed on the PC, either via LAN or from an external USB memory stick, loads it into its internal memory and then displays it with image quality of up to 4K60 4:2:0 via the HDMI output.

  • 4K@60Hz (4:2:0) Support.
  • High Quality HDMI Video & Audio.
  • Codec Format Support — MPEG–1, MPEG–2, MPEG L2, MP3, H.264/MPEG–4, and VC–1.
  • Memory Options — 8GB internal.
  • NTP Client — For time synchronization.
  • Integrated SMIL Control — CMS device management in LAN environments.
  • SMIL 3.0 Instruction (Sub–Set) Support.
  • CMS Device Management — In LAN environments using the integrated SMIL control.
  • Perforated Side Panel — For efficient heat dissipation.
  • VESA Standard Mounting Bracket — For mounting on–wall, inside a cabinet or to the VESA standard screw holes on the rear panel of a display.

Manufacturer Part Number
KDS-MP4
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

I/O CONNECTORS

  • 1 HDMI, 2 USB 2.0, 1 Ethernet on a RJ–45 connector, 1 unbalanced stereo audio on a 3.5mm mini jack, micro SD card slot

VIDEO FORMAT SUPPORT

  • POPAI Screen Media Standards
  • S6 (MPEG–1 SIF, 3Mbps CBR)
  • S7 (MPEG–1 480p, 10Mbps CBR)
  • S8 (MPEG–1 720p, 15Mbps CBR)
  • S9 (MPEG–2 480p, 6Mbps CBR)
  • S10 (MPEG–2 720p, 12Mbps CBR)
  • S11 (MPEG–4 AVC, 480p, 6Mbps CBR)
  • S12 (MPEG–4 AVC, 720p, 10Mbps CBR)
  • E4 (VC–1/WMV9, MP@ML, 720p)
  • E7 (MPEG–4 ASP, 480p, 10Mbps CBR)
  • E8 (MPEG–4 AVC, 1080p, 10Mbps CBR)

IMAGE FORMAT SUPPORT

  • POPAI Screen Media Standards
  • S1 (JPEG 480p baseline)
  • S2 (JPEG 720p baseline)
  • S3 (JPEG 1080p baseline)
  • E1 (PNG 24bpp+alpha, 480p)
  • E2 (PNG 24bpp+alpha, 720p)
  • E3 (PNG 24bpp+alpha, 1080p)

AUDIO CODEC SUPPORT

  • POPAI Screen Media Standards
  • S4 (MPEG L2 audio)
  • S5 (MP3 audio, 320Kbps)

DYNAMIC CONTENT

  • W3C HTML5 (HTML, CSS, JavaScript)
  • W3C SMIL 3.0 instructions (sub–set)

INDICATORS

  • Power(green), Status(orange)

LOCAL STORAGE

  • 8 GB on–board flash memory (up to 6hrs of typical 720p video @3Mbps)
  • Micro SD card expansion slot

POWER REQUIREMENT

  • 12V 1.5A DC

POWER CONSUMPTION

  • 6W

OPERATING TEMPERATURE

  • 0° to 45°C (32° to 113°F)

STORAGE TEMPERATURE

  • –40° to +70°C (–40° to 158°F)

HUMIDITY

  • 10 — 85% @40°C, 32° to 104°F non–condensing

SAFETY

  • UL/FCC/CE/CCC/C–Tick/VCCI certified power supplies

CERTIFICATIONS

  • CE/FCC/VCCI/TELEC/CCC/IC

INCLUDED ACCESSORIES

  • AC adapter, HDMI cable, 4 Velcro (2 sets)

WARRANTY

  • One–year limited parts & labor

PRODUCT DIMENSION

  • 13.90cm x 12.90cm x 3.10cm (5.47" x 5.08" x 1.22" ) W, D, H

PRODUCT WEIGHT

  • 0.5kg (1.1lbs) approx

SHIPPING DIMENSION

  • 34.50cm x 21.00cm x 6.80cm (13.58" x 8.27" x 2.68" ) W, D, H

SHIPPING WEIGHT

  • 1.0kg (2.3lbs) approx