1:2 Computer Graphics Video Distribution Amplifier

The XE−12X is a compact, high−performance distribution amplifier for computer graphics video signals up to UXGA. The unit takes one input, provides correct buffering and isolation, and distributes the signal to two identical outputs on 15−pin HD connectors.

  • High Bandwidth — 370MHz.
  • HDTV Compatible.
  • Indicator — Power LED.

Manufacturer Part Number
XE-12X
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

  • 1 UXGA on a 15–pin HD connector

OUTPUTS

  • 2 UXGA on 15–pin HD connectors

BANDWIDTH (-3DB)

  • 370MHz

DIFF. GAIN

  • 0.03%

DIFF. PHASE

  • 0.03Deg

K-FACTOR

  • <0.05%

S/N RATIO

  • 71dB

COUPLING

  • DC

INDICATOR

  • Power LED

POWER CONSUMPTION

  • 5V DC, 76mA

INCLUDED ACCESSORIES

  • Power supply, mounting bracket

OPTIONS

  • RK–3T 19" rack adapter

PRODUCT DIMENSION

  • 12.00cm x 7.15cm x 2.44cm (4.72" x 2.81" x 0.96" ) W, D, H

PRODUCT WEIGHT

  • 0.2kg (0.4lbs) approx

SHIPPING DIMENSION

  • 20.00cm x 6.00cm x 20.50cm (7.87" x 2.36" x 8.07" ) W, D, H

SHIPPING WEIGHT

  • 0.7kg (1.5lbs) approx