4K60 4:2:0 HDCP 2.2 HDMI 2.0 Repeater

The PT−101UHD is a high−performance repeater/extender for 4K@60Hz (4:2:0) HDMI and HDCP 2.2 signals. The unit can extend the range up to 20m (66ft) for 4K@30Hz and for 4K@60Hz (4:2:0).

  • Range Extension — Up to 20m(66ft) for 4K@30Hz and for 4K@60Hz (4:2:0).
  • Max. Data Rate — 17.82Gbps (5.94Gbps per data channel).
  • Re–clocking and Equalization.
  • HDMI Output Power Follows Input — There is no power on the output when there is no active input.
  • Transparent HDMI 2.x and HDCP 2.2 Support.

Manufacturer Part Number
PT-101UHD
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

  • 1 HDMI on an HDMI connector

OUTPUT

  • 1 HDMI on an HDMI connector

BANDWIDTH

  • Supports up to 17.82Gbps (5.94Gbps per graphic channel)
  • supports up to 4K @60Hz (4:2:0) including WUXGA and 1080p 36–bit Deep Color

COMPLIANCE WITH HDMI STANDARD

  • HDMI 2.0, HDCP

INDICATOR LED

  • ON

POWER SOURCE

  • 5V DC, 230mA

OPERATING TEMPERATURE

  • 0° to +40°C (32° to 104°F)

STORAGE TEMPERATURE

  • –40° to +70°C (–40° to 158°F)

HUMIDITY

  • 10% to 90%, RHL non–condensing

COOLING

  • Convection

ENCLOSURE TYPE

  • Aluminium

RACK MOUNT

  • With optional adapter

FURNITURE MOUNT

  • With included rubber feet

VIBRATION

  • ISTA 1A in carton (International Safe Transit Association)

REGULATORY COMPLIANCE

  • CE

ENVIRONMENTAL REGULATORY COMPLIANCE

  • Complies with appropriate requirements of RoHs and WEEE

INCLUDED ACCESSORIES

  • Power supply

OPTIONS

  • RK–4PT 19” rack adapter

WARRANTY

  • 7 years parts and labor

PRODUCT DIMENSION

  • 6.22cm x 5.18cm x 2.44cm (2.45" x 2.04" x 0.96" ) W, D, H

PRODUCT WEIGHT

  • 0.1kg (0.2lbs) approx

SHIPPING DIMENSION

  • 15.70cm x 12.00cm x 8.70cm (6.18" x 4.72" x 3.43" ) W, D, H

SHIPPING WEIGHT

  • 0.5kg (1.1lbs) approx