VM-214DT Audio/Video Distribution Amplifier

The VM−214DT is a 2x1:4 4K@60Hz (4:2:0) HDMI & extended−reach HDBaseT DA for HDMI & HDBaseT signals. It reclocks and equalizes the signal and distributes it to four identical HDBaseT outputs and a looping HDMI output. It supports resolutions up to 4K@60Hz (4:2:0). This product offers the versatility of control options and audio de−embedding.

  • Max. Resolution — 4K@60Hz (4:2:0).
  • Max. Data Rate — 10.2Gbps (3.4Gbps per graphic channel).
  • HDTV Compatible.
  • HDCP Compliant — Works with sources that support HDCP repeater mode.
  • HDMI Support — Deep Color, x.v.Color™ and 3D.
  • Automatic Live Input Detection — Based on video clock presence.
  • Automatic Analog Audio Detection & De–embedding.
  • Looping HDMI Output — Allow monitoring and cascading to additional DAs.
  • I–EDIDPro™ Kramer Intelligent EDID Processing™ — Intelligent EDID handling & processing algorithm ensures Plug and Play operation for HDMI systems.
  • System Range — Up to 130m (430ft) at normal mode (2K), up to 100m at normal mode (4K); up to 180m (590ft) ultra mode (1080p @60Hz @24bpp) when using BC–UNIKAT cables.
  • Data Equalization and Reclocking.
  • Support for Digital Audio Formats.
  • Lockable EDID and Default EDID — For fast and efficient connection of the unit.
  • Support for EDID Designer.

Manufacturer Part Number
VM-214DT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUTS

  • 1 HDMI connector, 1 HDBT twisted pair on an RJ–45 connector

OUTPUTS

  • 1 HDMI connector, 4 HDBT twisted pair on RJ–45 connectors

MAX.DATA RATE

  • 10.2Gbps (3.4Gbps per graphic channel, HDMI)

COMPLIANCE WITH HDMI STANDARDS

  • Supports HDMI and HDCP

CONTROLS

  • Input select button, EDID select button, panel lock button, RS–232, local and remote IR controls

INDICATOR LEDS

  • IR communication, Power, IN 1 HDMI, IN 2 HDBT, OUTPUT 1,2,3,4 and 5, EDID TYPE Default, External, Output

POWER CONSUMPTION

  • 100–240V AC 50/60Hz 16VA

OPERATING TEMPERATURE

  • 0° to +40°C (32° to 104°F)

STORAGE TEMPERATURE

  • –40° to +70°C (–40° to 158°F)

HUMIDITY

  • 10% to 90%, RHL non–condensing

COOLING

  • Forced air, fan

ENCLOSURE TYPE

  • Aluminum

RACK MOUNT

  • With included rack “ears”

VIBRATION

  • ISTA 1A in carton (International Safe Transit Association)

SAFETY REGULATORY COMPLIANCE

  • CE

ENVIRONMENTAL REGULATORY COMPLIANCE

  • Complies with appropriate requirements of RoHs and WEEE

INCLUDED ACCESSORIES

  • Power cord, rack “ears”

PRODUCT DIMENSION

  • 19" x 7.20 x 1U (43.6cm x 18.30cm 4.36cm) W, D, H

PRODUCT WEIGHT

  • 1.6kg (3.4lbs) approx

SHIPPING DIMENSION

  • 55.00cm x 27.60cm x 10.70cm (21.65" x 10.87" x 4.21" ) W, D, H

SHIPPING WEIGHT

  • 2.7kg (6.0lbs) approx