4K60 4:4:4 HDMI HDCP 2.2 Extender

The PT−3H2 is a 4K@60Hz (4:4:4) equalizer and line driver for HDMI 2.0 and HDCP 2.2 signals. The unit extends the range when using long HDMI cables.

  • Max. Resolution — Up to 4K@60Hz (4:4:4).
  • HDTV Compatible.
  • HDCP 2.2 & HDMI 2.0 Compliant.
  • HDMI Support — ARC, CEC.
  • Range — 10m to input, 10m from output, total 20m (65ft) at 4K60 (4:4:4); 25m to input, 15m from output, total 40m (130ft) at 4K60 (4:2:0); 30m to input, 15m from output, total 45m (150ft) at 1080p60.
  • External Power Supply Option.

Manufacturer Part Number
PT-3H2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT/OUTPUT

  • HDMI connectors

MAX. DATA RATE

  • 18Gbps (6Gbps per graphic channel)

MAX. RESOLUTION

  • Up to 4K@60Hz (4:4:4)

MAX. RANGE

  • 4K@60 4:4:4 — 20m (115ft); 10m to PT–3H2, 10m to display
  • 4K@60 4:2:0 / 4K@30 — 40m (130ft); 25m to PT–3H2, 15m to display
  • 1080p@60 — 45m (150ft): 30m to PT–3H2, 15m to display

STANDARDS COMPLIANCE

  • HDMI2.0, HDCP2.2

HDMI SUPPORT

  • ARC, CEC

POWER CONSUMPTION

  • 5V DC, 150mA

OPERATING TEMPERATURE

  • 0°C to +70°C (32°F to 158°F)

OPERATING HUMIDITY

  • 10% to 85% RH (no condensation)

STORAGE TEMPERATURE

  • –10°C to +80°C (14°F to 176°F)

STORAGE HUMIDITY

  • 5% to 90% RH (no condensation)

EXTERNAL POWER SOURCE (OPTIONAL)

  • 5V, 150mA on micro–USB connector

PRODUCT DIMENSION

  • 14.60cm x 2.00cm x 9.50cm (5.75" x 0.79" x 3.74" ) W, D, H

PRODUCT WEIGHT

  • 0.5kg (1.1lbs) approx

SHIPPING DIMENSION

  • 24.60cm x 8.60cm x 20.10cm (9.69" x 3.39" x 7.91" ) W, D, H

SHIPPING WEIGHT

  • 1.1kg (2.4lbs) approx

Consult an expert

Fill out the form below and let us know how we can reach you:

CancelOr you can call us at: +972-73-265-0200

  • PDF Datasheet
  • Print this page

Main Uses

  • Multimedia and home cinema

Consult an expert

Fill out the form below and let us know how we can reach you:

CancelOr you can call us at: +972-73-265-0200

  • PDF Datasheet
  • Print this page

Cables

VIDEO

  • HDMI (7)

VIDEO — DIGITAL — HDMI
Cable Inputs Outputs Audio Features C-HM/HM/PRO High−Speed HDMI Cable with Ethernet : 1 - HDMI (M) : 1 - HDMI (M) : E: Lengths − 0.9−19.8m (3−65ft) K−Lock Connectors
CP-HM/HM/ETH High−Speed HDMI Cable with Ethernet − Plenum Rated : 1 - HDMI (M) : 1 - HDMI (M) : E: Lengths − 4.6−15.2m (15−50ft).
C-HM/HM High−Speed HDMI Cable : 1 - HDMI (M) : 1 - HDMI (M) : E: Lengths − 0.9−15.2m (3−50ft) K−Lock Connectors

Consult an expert

Fill out the form below and let us know how we can reach you:

CancelOr you can call us at: +972-73-265-0200

  • PDF Datasheet
  • Print this page

DOCUMENTATION

  • PT–3H2 Installation Instructions
  • 4K Signal Management White Paper

RELEASE NOTES

  • PT–3H2 Release Note

IMAGES

Download IMAGES

Download DIAGRAM

Download IMAGES

Consult an expert

Fill out the form below and let us know how we can reach you:

CancelOr you can call us at: +972-73-265-0200

  • PDF Datasheet
  • Print this page