Elite Slice G1 Desktop Computer

Reimagine the desktop experience with HP’s smallest desktop

The soul of a powerful PC inside a beautiful modular body, HP Elite Slice is like no desktop you’ve ever seen.

Stunning design

We feature premium, refined materials with a cutting-edge design. Built for your workspace and workstyle.

Manufacturer Part Number
Z1Z48PA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • At A Glance
  • Ultra-small form factor
  • Tw models available:
  • HP Elite Slice
  • HP Elite Slice for Meeting Rooms
  • Modular system, from top and base, enhances the interactive experience through unique technology 
  • Optional Integrated Cover functionality (optional and must be purchased when configuring your unit)
  • HP Wireless Charging*
  • HP Collaboration Cover with capacitive touch Skype for Business keys (comes with HP Elite
  • Slice for Meeting Rooms)
  • Call or Answer/ Mute/Volume Up/ Volume Down/ Hang up/End or Reject
  • Optional Cable-less Expansion Accessories (sold separately)
  • HP ODD Module
  • HP AudiModule
  • VESA Plate
  • HP Sure Start with Dynamic Protection
  • Self-healing BIOS with Sure Start with Dynamic Protection
  • USB Type-C™ 3.1 with 60W power input
  • Can be powered by a Display* and pass through DP with one cable
  • Optional Touch Fingerprint Sensor (not available with HP Elite Slice for Meeting Rooms)
  • Windows 10 preinstalled
  • UEFI BIOS developed and engineered by HP for better security, manageability and software image stability
  • Intel® Q170 chipset supporting Intel 6th generation Core™ processors, featuring integrated Intel HD Graphics
  • and Intel® vProTM Technology
  • Intel® HD graphics
  • Intel® Ethernet Connection I219LM GbE LOM integrated network connection
  • DDR4 (up t32GB) Synchronous Dynamic Random Access Memory (SDRAM)
  • Multi-independent monitor support via HDMI and digital DisplayPort™ videinterfaces
  • Conexant CX7501 audicodec
  • High efficiency energy saving power supply options
  • ENERGY STAR® certified. EPEAT® Gold registered where applicable/supported. See www.epeat.net for
  • registration status by country.
  • Optimized for Skype for Business
  • Configurations available with Intel® Unite 3.0
  • Low halogen 3
  • Protected by HP Services, including limited warranties up t3-3-3 (terms and conditions vary by country;
  • certain restrictions and exclusions apply); Care Packs available with up t5 years Next Business Day Onsite
  • Hardware Support
  • Lengthy purchase lifecycles and image stabilit