Power, price, and size
HP Z240 Workstation
The world’s number one ranked entry level workstations features a choice of Tower or SFF configurations. It just got better with the HP Z240 which packs the performance, features, and reliability of a workstation into the price point of a desktop PC.
Powered to manage your challenges and priced for your budget
HP Z240 Tower Workstation
Powerful processors, graphics, memory, and two optional ultra-fast HP Z Turbo drives make the HP Z240 a true workstation-class solution allowing you to handle your growing and complex workloads with performance for any stage in your work process while still balancing your IT budget. HP reliability, through testing, and ISV certification means your HP Z240 is designed as a long-term budget friendly solution.
Note:
Form factor
Tower
Available operating systems
Windows 10 Pro 641
Windows 10 Home 641
Windows 7 Professional 641
Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro)2
HP Linux®-ready
Processor Family3
Intel® Xeon® E3 processor
6th Generation Intel® Core™ i7 processor
6th Generation Intel® Core™ i5 processor
6th Generation Intel® Core™ i3 processor
Intel® Pentium® processor
Processors3,11
Intel® Xeon® E3-1280 v5 (3.7 GHz, up to 4 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores)
Intel® Xeon® E3-1270 v5 (3.6 GHz, up to 4 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores)
Intel® Xeon® E3-1245 v5 with Intel HD Graphics P530 (3.5 GHz, up to 3.9 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores)
Intel® Xeon® E3-1240 v5 (3.5 GHz, up to 3.9 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores)
Intel® Xeon® E3-1230 v5 (3.4 GHz, up to 3.8 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores)
Intel® Xeon® E3-1225 v5 with Intel HD Graphics P530 (3.3 GHz, up to 3.7 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores)
Intel® Core™ i7-6700 with Intel HD Graphics 530 (3.4 GHz, up to 4 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)
Intel® Core™ i5-6600 with Intel HD Graphics 530 (3.3 GHz, up to 3.9 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Intel® Core™ i5-6500 with Intel HD Graphics 530 (3.2 GHz, up to 3.6 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Intel® Core™ i3-6300 with Intel HD Graphics 530 (3.8 GHz, 4 MB cache, 2 cores)
Intel® Core™ i3-6100 with Intel HD Graphics 530 (3.7 GHz, 3 MB cache, 2 cores)
Intel® Pentium® G4400 with Intel HD Graphics 510 (3.3 GHz, 3 MB cache, 2 cores)
Chipset
Intel® C236
Memory
64 GB DDR4-2133 Unbuffered SDRAM Transfer rates up to 2133 MT/s.
Memory Slots
4 UDIMM
Internal Storage4
500 GB up to 4 TB SATA (7200 rpm)
500 GB SATA SED
256 GB up to 1 TB SATA SSD
256 GB SATA SED SSD
1 TB (8 GB cache) SATA SSHD
256 GB up to 1 TB HP Z Turbo Drive G2 (PCIe SSD)
Optical Storage5
HP Slim DVD-ROM Drive; HP Slim SuperMulti DVD-RW Drive; HP Slim Blu-ray Writer
Additional storage
SD media card reader (optional)
Available Graphics6
Integrated: Intel® HD Graphics 530; Intel® HD Graphics P530
Professional 2D: NVIDIA® NVS™ 310 (1 MB); NVIDIA® NVS™ 315 (1 GB); NVIDIA® NVS™ 510 (2 GB)
Entry 3D: AMD FirePro™ W2100 (2 GB); NVIDIA® Quadro® K420 (2 GB); NVIDIA® Quadro® K620 (2 GB)
Mid-range 3D: NVIDIA® Quadro® K2200 (4 GB); NVIDIA® Quadro® K1200 (4 GB); AMD FirePro™ W5100 (4 GB); AMD FirePro™ W4300 (4 GB)
High-end 3D: AMD FirePro™ W7100 (8 GB); NVIDIA® Quadro® M4000 (8 GB)
Audio
HP Thunderbolt™ 2 PCIe 1-port I/O Card
Audio
Integrated Realtek HD ALC221-VB audio
Networking7
LAN: Integrated Intel® I219LM PCIe GbE; Intel® Ethernet I210-T1 PCIe NIC (optional)
WLAN: Intel® 8260 802.11 a/b/g/n/ac PCIe wireless NIC (optional); HP X530 10 GbE Dual-Port Adapter (optional); HP 10 GbE SFP+ SR Transceiver
Expansion slots
1 PCIe Gen3 x16
1 PCIe Gen3 x4 (x4 connector)
1 PCIe Gen3 x4 (x16 connector)
1 PCIe Gen3 x1
1 PCI (optional)
1 M.2 slot PCIe Gen3 x4
Ports and Connectors
Front: 2 USB 3.0; 2 USB 2.0 (1 charging); 1 headphone; 1 microphone
Back: 4 USB 3.0; 2 USB 2.0; 2 DisplayPort 1.2; 1 DVI-I single link; 1 serial port (optional); 1 parallel port (optional); 2 PS/2; 1 RJ-45; 1 audio line-in; 1 audio line-out; 2 IEEE 1394b (optional)
Internal: 1 USB 3.0; 2 USB 2.0
1 USB 3.0 and 2 USB 2.0 ports available as 2 separate 2x10(3.0 x1, 2.0 x1) and 2x5(2.0 x2) header. Supports one HP Internal USB 2.0 Port Kit and one USB 3.0 media card reader.
Drive Bays (Internal)
One 2.5"; Two 3.5"
Drive Bays (External)
Two 5.25"; One slim ODD
Input Devices8
HP Wireless Business Slim Keyboard; HP USB CCID SmartCard Keyboard; HP USB Business Slim Keyboard; HP PS/2 Business Slim Keyboard HP SpaceMouse Pro USB 3D; HP USB 1000 dpi Laser Mouse; HP USB Optical 3-Button Mouse; HP USB Optical Mouse; HP PS/2 Mouse; 3Dconnexion CADMouse
Software12
HP Performance Advisor; HP Remote Graphics Software (RGS); PDF Complete - Corporate Edition; Cyberlink Power DVD and Power2Go; HP PC Hardware Diagnostics UEFI; HP Client Security Software; Buy Office
Security
HP Solenoid Lock and Hood Sensor (optional); HP Business PC Security Lock kit (optional); HP UltraSlim Cable Lock Kit (optional)
Power
400 W 92% efficient, wide-ranging, active PFC; 280 W 90% efficient, wide-ranging, active PFC
Dimensions
13.3 x 15 x 3.95 in
338 x 381 x 100 mm
(Standard desktop orientation)
Weight
12.66 lb
5.7 kg
(Exact weight depends upon configuration.)
Energy Efficiency Compliance9
ENERGY STAR® certified and EPEAT® registered configurations available
Environmental Specifications10
Low halogen
Compatible Displays
All HP Z Displays and HP DreamColor Displays are supported. For more information see www.hp.com/go/zdisplays.
Warranty
Protected by HP Services, including a limited 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) standard warranty. Certain restrictions and exclusions apply.