Dolphin 75e Handheld Computer

Sleek, intuitive and highly versatile, the Dolphin 75e mobile computer is ideal for enterprises that need a single device for diverse workflows. It lets you use a variety of input and output modes to deliver significant operational gains and flexibility. And it’s easy to adopt and offers you a lower TCO than traditional single-purpose devices.

Powerful, Versatile Platform

Industry-leading Qualcomm® Snapdragon™ 801 processor with 2.26 GHz quad-core CPU enables more robust application performance at better speeds and power efficiencies.

Sleek, Pocketable and Rugged Form Factor

Designed to withstand multiple 1.21 m (4 ft) drops to concrete and over 1,000 0.5 m (1.64 ft) tumbles; IP67 rating provides superior protection against water and dust.

Dedicated 1D/2D Scanning

Increases productivity and throughput with an integrated and easy-to-use, industry-grade imager that provides aggressive scanning of linear and 2D barcodes.

O/S Versatility

Take advantage of the flexibility of either Windows 10 IoT Mobile Enterprise or Android 6.0 Marshmallow, which can be customized by use case, and integrates with existing and future IT structure as your business grows.

Honeywell Repair Service Plans

Offer comprehensive, hassle-free protection for up to five years after purchase, extending product life expectancy beyond the norm for consumer grade devices.

Product Details

The Dolphin 75e mobile computer is a versatile multimodal device. It delivers significant operational gains and flexibility for your enterprise. 

Despite its good looks, the 75e device is tough. Its durable IP67-rated design means the 75e device will keep working even if it’s dropped or completely immersed in water. That makes it an ideal choice for the retail backroom, busy shopping areas, or in hectic line-busting environments.

When an employee's hands are occupied serving customers or replenishing store shelves, single-purpose devices reduce his ability to access or capture information – minimizing the timesaving benefits and productivity gains for your business.

The Dolphin 75e mobile computer is different. It allows you to use complex, data-intensive applications with multiple input modes, including:

  • Speech
  • Stylus
  • Touch
  • Keypad gestures

As a result, employees can get more work done with fewer errors. And they'll appreciate the 75e device's vivid, 10.9 cm (4.3 in) Corning® Gorilla® Glass multi-touch screen that's viewable even in sunlight.

The 75e mobile computer also leapfrogs traditional, single-purpose devices by letting employees capture 1D and 2D barcode scans, digital signatures and annotations on images. Your team will be able to generate richer, more robust information in less time to improve inventory management, close more sales and enhance customer service.

Manufacturer Part Number
75E-L0N-C116SF
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MECHANICAL

Dimensions
Standard Battery: 134 mm x 73 mm x 18 mm (5.3 in x 2.9 in x 0.7 in)

Weight
Standard Battery: 204 g (7.2 oz)

ENVIRONMENTAL

Operating Temperature
-20°C to 50°C (-4°F to 122°F)

Storage Temperature
-25°C to 70°C (-13°F to 158°F)

Humidity
0 to 95% relative humidity (non-condensing)

Drop
Withstands multiple 1.2 m (4 ft) drops to concrete, all axes

Tumble
Exceeds 1,000 (0.5m) tumbles per IEC 60068-2-32 specification (standard battery)

ESD
± 15KV Air and ± 8KV Contact

Environmental Sealing
Independently certified to meet IP67 standards for moisture and particle intrusion

SYSTEM ARCHITECTURE

Processor
2.26GHz Qualcomm Snapdragon 801 quad-core

Operating System
Android 6.0 Marshmallow

Memory
2GB RAM X 16GB FLASH

Display
4.3” WVGA (480 x 800), super bright, sunlight viewable

Touch Panel
Multi-touch projected capacitive touch, optically bonded for extra durability and better sunlight viewability, works with many offthe-shelf gloves and when wet

Keypad
Android: Programmable scan keys (center, left, right scan key), option to launch a user selectable app

Audio
Speaker, digital microphone with echo and noise cancellation. Focus on VoIP quality.

I/O Ports
Micro USB, 3.5 mm headphone/mic combo jack

Camera
8.0 megapixel camera with autofocus and flash with advanced software features for better image quality.

Sensors
Accelerometer, ambient light, proximity, gyroscope, compass

Storage Expansion
User accessible microSD slot (SDHC compatible). Please check with your Honeywell representative for available qualified card options

Battery
Standard: Li-Ion 3.7 V, 1670 mAh

Hours of Operation
Standard: 6+ hours

Decode Capabilities
Dedicated imager capable of decoding standard 1D and 2D bar code symbologies

Development Environment
Honeywell SDKs for Android

HSM Application Software
Honeywell Powertools and Demos

Warranty
One-year factory warranty

WIRELESS CONNECTIVITY

WWAN
No WWAN configuration

WLAN
1x1 IEEE 802.11 a/b/g/n/ac

WLAN Security
Android: OPEN, WEP, WPA2-PSK/Enterprise, PEAPv0/MSCHAPv2, EAP-TLS, EAP-TTLS and CCKM

Bluetooth®
2.4 GHz (ISM Band) Adaptive “frequency hopping” Bluetooth v4.0; Class 2, 10 m (33 ft) line of sight

NFC
Integrated NFC reader
Embedded Secure Element (Android)