OfficeJet Pro 7740 Wide Format All-in-One Printer

Print, scan, and copy in standout color on sizes up to 11 x 17 inches (A3), for bold documents and presentations at up to 50% less cost per page than color laser. Fax up to 8.5 x 14 inches (21.6 x 35.6 cm).

Dynamic security: Cartridges with non-HP chips might not work today or in the future.

Features

High-impact 11 x 17 inch printing

Automatic two-sided printing, fast print speeds, and an auto document feeder help ease your day.

The 35-page ADF handles documents up to legal size (21.6 x 35.6 cm), so you finish duplex jobs quickly.

Tap and swipe the smartphone-style color touchscreen for timesaving shortcuts.

Increase paper capacity to 500 sheets with the included second 250-sheet paper tray.

Present professionally. And affordably.

Create vibrant color graphics and deep black text on a variety of papers from letter to tabloid (A3).

Produce water-, smear-, and fade-resistant prints that stand up to highlighters.

Print more black text and color pages with optional Original HP high-yield ink cartridges.

Help your business stand out with borderless, double-sided marketing materials.

Easy mobile printing

Easily print documents and more from your smartphones and tablets, whether Apple®, Android™, or Windows.

Easily connect this all-in-one with wireless devices, so everyone in the office can print conveniently.

Easily manage printing tasks and scan on the go with the HP All-in-One Printer Remote mobile app.

Help protect information and access to confidential print jobs with HP JetAdvantage Private Print.

Manufacturer Part Number
G5J38A#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Functions :

Functions :

  • Print, copy, scan, fax

Multitasking supported : Yes

Printing specifications :

Print speed black:: ISO: Up to 22 ppm
Draft: Up to 34 ppm
Print speed color:: ISO:Up to 18 ppm
Draft:Up to 34 ppm
First page out (ready): Black: As fast as 9 sec
Color: As fast as 10 sec
Duty cycle (monthly, A4): Up to 30,000 pages
Recommended monthly page volume: 250 to 1500 5 
Print technology : HP Thermal Inkjet
Print quality (best): Color: Up to 4800 by 1200 optimized dpi on HP Advance Photo Paper 1200 by 1200 dpi input
Black: Up to 1200 x 1200 rendered dpi
Display :
  • 2.65" (6.75 cm) LCD with TouchSmart Frame
Processor speed : 1.2 GHz
Number of print cartridges : 4 (1 each black, cyan, magenta, yellow)
Print languages : HP PCL 3 GUI, HP PCL 3 Enhanced
Automatic paper sensor : No
Replacement cartridges: HP 952 Black OfficeJet Ink Cartridge (~1000 pages)
HP 952 CMY OfficeJet Ink Cartridge (~700 pages)
HP 952XL Black OfficeJet Ink Cartridge (~2000 pages)
HP 952XL CMY OfficeJet Ink Cartridge (~1600 pages)

Connectivity :

HP ePrint capability : Yes
Mobile printing capability: HP ePrint
Apple AirPrint™
Mopria™-certified
Wireless direct printing
Google Cloud Print™ 6 
Wireless capability :
  • Yes, built-in WiFi 802.11 b/g/n

Connectivity, standard :
  • 1 USB 2.0 with compatibility with USB 3.0 devices
  • 1 Host USB
  • 1 Ethernet
  • 1 Wireless 802.11b/g/n
  • 2 RJ-11 modem ports

Connectivity, optional :
  • No

Minimum system requirements:
  • Windows 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
  • OS X v10.11 El Capitan, OS X v10.10 Yosemite, OS X v10.9 Mavericks, 1 GB HD
  • Internet
  • USB

Compatible operating systems: Not supporting Windows® XP (64-bit) and Windows Vista® (64-bit) 4 

Memory specifications :

Memory card compatibility :
  • Support Thumb Drive

Memory, standard: 512 MB
Memory, maximum : 512 MB

Paper handling :

Paper handling input, standard :
  • 250-sheet input tray, 250-sheet plain paper tray,

Paper handling input, optional :
  • No

Paper handling output, standard :
  • 75-sheet output tray

Maximum output capacity (sheets) : Up to 75 Asize sheets, Up to 50 Bsize sheets
Duplex printing :
  • Automatic

Media sizes, custom :
  • Tray 1: 3 x 5 to 11.7 x 17 in
  • Tray 2: 8.5 x 11 to 11.7 x 17 in

Media types : Plain; HP EcoFFICIENT; HP Premium Presentation Matte 120g; HP Tri-fold Brochure Glossy 180g; HP Brochure Matte 180g; HP Brochure Glossy 180g; HP Advanced Photo Papers; Light 60-74g
Barcode scanner: 16 to 28 lb, bond
Borderless printing : Yes (up to A3/11 x 17-in)

Scanner specifications :

Scanner type : Flatbed, ADF
Scan file format : Scan File Type supported by Software: Bitmap (.bmp), JPEG (.jpg), PDF (.pdf), PNG (.png), Rich Text (.rtf), Searchable PDF (.pdf), Text (.txt), TIFF (.tif)
Scan resolution, optical : Up to 1200 dpi
Bit depth : 24-bit
Scan size (flatbed), maximum : 297 x 432 mm
Scan size (ADF), maximum : ADF: 8.5 X 14 in
Automatic document feeder capacity : Standard, 35 sheets
Digital sending standard features :
  • Scan to PC
  • Scan to Memory Device
  • Scan to email

File formats, supported :
  • PDF
  • TIFF
  • JPEG

Scan input modes :
  • Front-panel scan, copy, fax, or from software


Copier specifications :

Copy speed (draft): Black: Up to 33 cpm
Color: Up to 31 cpm 1 
Copy resolution (black text) : Up to 600 dpi
Copy resolution (color text and graphics) : Up to 600 dpi
Copy reduce / enlarge settings : 25 to 400%
Copies, maximum : Up to 99 copies

Fax specifications :

Faxing : Yes, color
Fax transmission speed: 4 sec per page 3 
Fax memory: Up to 100 pages 2 
Fax resolution : Up to 300 x 300 dpi
Speed dials, maximum number : Up to 99 numbers
Broadcast locations : No

Power and operating requirements :

Power : Input voltage: 100 to 240 VAC (+/- 10%), 50/60 Hz
Power consumption: 37 watts maximum, 0.20 watts (Manual-Off), 6.5 watts (Standby), 1.47 watts (Sleep)
Operating temperature range : 5 to 40ºC

Dimensions and weight :

Minimum dimensions (W x D x H): 23 x 18.38 x 15.10 in
Maximum dimensions (W x D x H): 23 x 28.06 x 15.10 in
Weight: 42.9 lb
Package weight : 24.45 kg

What's included :

What's in the box :
  • HP OfficeJet 7740 Wide Format All-in-One Printer
  • HP 952 Setup Black OfficeJet Ink Cartridge (~1000 pages)
  • HP 952 Setup CMY OfficeJet Ink Cartridge (~625 pages)
  • Power cord
  • Phone Cord
  • CD-ROM
  • Setup poster
  • Getting started guide.

Cable included : Phone Cord
Software included :
  • HP Dropbox
  • HP Google Drive
  • Microsoft DotNet

Warranty : One-year limited hardware warranty; For more info please visit us at http://support.hp.com