Chromebook 11 G5

Inspire learning and help elevate productivity to the next level with HP Chromebook 11. Affordable collaboration at school and work has never been so easy with Intel® processors, long battery life, and an optional HD IPS Touch panel.

Processing power

Get trusted processing power from an Intel® Celeron® processor that quickly launches apps, allows fast web browsing, and efficiently manages battery power.

Create an interactive learning experience with an optional Corning® Gorilla® Glass NBT™ IPS touch screen. This scratch-resistant screen can handle swiping and tapping, accidental bumps, or inadvertently closing the lid on a pencil.

Thinner and lighter

The HP Chromebook 11 is well suited for shared desk space in the classroom. At 18.4 mm thin and 2.51 lbs, the HP Chromebook 11 is now 10% thinner and 11% lighter than the previous version.

Inspire learning through collaboration

Collaborate easily on the HP Chromebook 11 with an optional IPS Touch panel. Optimize Google Hangouts and video collaboration with noise suppression for improved audio clarity.

Manufacturer Part Number
X8Y05AA#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Enjoy affordable, convenient mobile productivity with an Intel® Celeron® Processor
  • Choose from either a 11.6" diagonal HD IPS (1366 x 768) Corning® Gorilla® Glass NBT Touch TM screen or 11.6" diagonal HD Anti-glare (1366 x 768) Non-Touch display
  • Starting at 1.1418 kg (2.51 lbs) for Non-Touch and 1.878 kg (2.61 lbs) for Touch
  • A compact design at 1.84 cm (0.72 in) thin
  • Up to 12 hours and 30 minutes of battery life to comfortably last the entire school day
  • Wireless connectivity allows you to stay productive wherever work takes you
  • The growing Chrome™ Web Store offers thousands of free apps, themes, and extensions to help you make the most of your Chromebook™ - including customized apps and extensions for education and business environments
  • Store up to 100 GB of your files and content with complimentary Google Drive Your own virtual hard drive is available anywhere the Internet is accessible with this complimentary two year promotion
  • Purchase with confidence with a 1-year limited warranty and 3-year, 4-year and 5-year extended service available with optional HP Care Services.