DeskJet 3720 All-in-One Printer

Get the compact printing power and wireless independence you need to print, scan, and copy from virtually any mobile device. The world’s smallest all-in-one printer, this affordable printer is designed to fit—and look good—virtually anywhere.

Features

The tiny all-in-one that packs a punch

Save space and get the power you need with the world’s smallest all-in-one printer.

HP Scroll Scan helps you easily handle most scan jobs, from plain paper to IDs.

Any room, any spot—this ultracompact all-in-one is designed to fit where you need it.

Show your style with a sleek design and a variety of head-turning hues.

Fits your budget, fits your needs

Print 2.5x as many pages with optional Original HP high-yield ink cartridges.

Wirelessly print, scan, and copy what you need quickly and easily with this affordable all-in-one.

Easily recycle your Original HP cartridges at no charge through HP Planet Partners.

Quickly print right from your mobile device

The easiest way to print documents, photos, and more from your Apple, Android, and Windows devices.

Connect your smartphone or tablet directly to your printer, and easily print without a network.

Get connected quickly and start printing fast with easy setup from your smartphone or tablet.

Scan any object on the go with the HP All-in-One Printer Remote mobile app for your smartphone or tablet.

Manufacturer Part Number
J9V86A#ABG
EAN/UPC
0889894930002,889894930002
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Functions :

Functions :

  • Print, copy, scan, wireless

Multitasking supported : No

Printing specifications :

Print speed black:: ISO: Up to 8 ppm
Draft: Up to 19 ppm 5 
Print speed color:: ISO:Up to 5.5 ppm
Draft:Up to 15 ppm 5 
First page out (ready): Black: As fast as 15 sec
Color: As fast as 18 sec
Duty cycle (monthly, A4): Up to 1000 pages
Recommended monthly page volume: 50 to 200
Print technology :
  • HP Thermal Inkjet

Printer drivers included :
  • HP PCL 3 GUI

Print quality (best): Color: Up to 4800 x 1200 optimized dpi color (when printing from a computer and 1200 input dpi)
Black: Up to 1200 x 1200 rendered dpi
Display :
  • 7 segment + icon LCD

Processor speed :
  • 360 MHz

Number of print cartridges :
  • 2 (1 black, 1 Tri-color)

Print languages :
  • HP PCL 3 GUI

Connectivity :

Wireless capability :
  • Yes, built-in Wi-Fi 802.11b/g/n

Connectivity, standard :
  • 1 Hi-Speed USB 2.0

Minimum system requirements:
  • Windows 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
  • OS X v10.11 El Capitan, OS X v10.10 Yosemite, OS X v10.9 Mavericks, 1 GB HD
  • Internet
  • USB

Compatible operating systems: Windows 10, Windows 8.1, Windows 8, Windows 7, Windows Vista, Windows XP SP3 (32-bit)
OS X v10.8 Mountain Lion, OS X v10.9 Mavericks, OS X v10.10 Yosemite

Mobility :

HP ePrint capability :
  • Yes

Mobile printing capability: HP ePrint
Apple AirPrint™
Wireless Direct Printing 3 

Memory specifications :

Memory card compatibility :
  • None

Memory, standard: 64 MB Integrated DDR1
(Non-upgradable)
Memory, maximum :
  • 64 MB Integrated DDR1

Paper handling :

Paper handling input, standard :
  • 60-sheet input tray

Paper handling output, standard :
  • 25-sheet output tray

Duplex printing :
  • Manual (driver support provided)

Media sizes supported :
  • A4
  • B5
  • A6
  • DL envelope (Note: many other media sizes are supported. Anything from 76.2 x 127 to 215.9 x 355.6 mm)

Media sizes custom :
  • 76 x 127 to 216 x 356 mm

Media types :
  • Plain paper, Matte Brochure Papers, Glossy Brochure Papers, Photo papers, Envelopes, Other specialty inkjet papers

Media weights, recommended: 75 g/m²
Media weights, supported :
  • A4: 60 to 90 g/m²
  • HP envelopes: 75 to 90 g/m²
  • HP cards: up to 200 g/m²
  • HP 10 x 15 cm photo paper: up to 300 g/m²

Borderless printing :
  • No

Scanner specifications :

Scanner type :
  • Single-page document feeder

Scan file format :
  • Scan File Type supported by Software: Bitmap (.bmp), JPEG (.jpg), PDF (.pdf), PNG (.png), Rich Text (.rtf), Searchable PDF (.pdf), Text (.txt), TIFF (.tif)

Scan resolution, optical :
  • Up to 600 dpi

Bit depth :
  • 24-bit

Scan size (ADF), maximum :
  • 216 x 355 mm

Digital sending standard features :
  • No

Scan input modes :
  • Scanning via HP Photosmart Software

Copier specifications :

Copy speed (draft): Black: Up to 4 cpm
Color: Up to 2.5 cpm 4 
Copy resolution (black text) :
  • Up to 300 x 300 dpi

Copy resolution (color text and graphics) :
  • Up to 300 x 300 dpi

Copies, maximum :
  • Up to 9 copies


Power and operating requirements :

Power :
  • World wide: Input voltage 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz). High voltage: Input voltage 200 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3Hz)

Power consumption: 0.06 watts (Off), 2.2 watts (Standby), 0.69 watt (Sleep) 2 
Energy efficiency :
  • ENERGY STAR® certified

Operating temperature range :
  • 5 to 40ºC

Operating humidity range :
  • 20 to 80% RH

Dimensions and weight :

Minimum dimensions (W x D x H): 403 x 177 x 141 mm 1 
Maximum dimensions (W x D x H): 403 x 451 x 264 mm 1 
Weight: 2.33 kg
Package weight :
  • 3.34 kg


What's included :

Software included :
  • HP Printer Software, HP Update, HP Photo Creations

Warranty :
  • 1 Year Limited Warranty (Return to HP/Dealer - Unit Exchange)