27" Curved Monitor C27F591FDE

Deep screen curve for the most immersive viewing experience

Discover a truly immersive viewing experience with the Samsung monitor. Wrapping around your field of vision the 1800R screen — with its 1800mm radius of arc for greater curvature — creates a wider field of view, enhances depth perception, and minimises peripheral distractions to draw you deeper in to your content. So whether it is an online movie, a favourite TV show, or a pulse-racing game, Samsung’s deeper screen curve will fully immerse you in all your multi-media content.

Deep screen curve for greater viewing comfort

The deep curvature of Samsung’s 1800R screen matches the human eye’s natural field of view more closely than other monitors and allows your eyes to track across the entire screen without shifting focus for a more comfortable viewing experience.

Simply stunning image quality that brings your content to life

Perfectly smooth gameplay with AMD FreeSync

  • AMD FreeSync: By dynamically synching screen refresh rate with image frame rate, AMD FreeSync minimises stutter and helps ensure flawlessly smooth gameplay.
  • Game Mode: Instantly optimising screen colours and contrast for gaming, Game Mode ensures you get to see game scenes at their best.
  • 4ms Response Time: The rapid 4ms video response time renders even the fastest on-screen movement with minimal blur, judder, and ghosting, letting you keep up with all the action.

Sculpted curvature front and rear for a stylish, modern design

  • Sculpted front and rear panel curves: Sculpted front and rear panel curves combine with a metallic silver and glossy white finish.
  • Boundless design: The 3-sided boundless screen design enhances the display’s visual appeal and draws your eyes deep into its curve.
  • Circular stand: The simple circular stand blends form and function to provide stable support with understated elegance.

Uniquely contemporary styling with curved casing and high-gloss finish

With its high-gloss white finish and curved rear casing the uniquely contemporary design complements any space.

Samsung's advanced VA panel for minimised light leakage and deeper, more uniform blacks

The vertically aligned liquid crystals in Samsung’s VA panels block backlighting more effectively than IPS panels as the screen curves to minimise light leakage and deliver deeper, more uniform blacks from edge to edge.

Built-in speakers and multiple ports for all your entertainment needs

  • Built-in dual stereo speakers: Dual 5-watt speakers embedded into the display let you enjoy movies, games, and online content without cluttering your desktop with auxiliary speakers or cables. 
  • Triple connection interface: HDMI, DP, and D-sub ports provide a multiple high-performance connection interface that lets you hook up PCs, game consoles, additional monitors, and other devices with ease.

Easy on the eyes for a more comfortable viewing experience

Flicker Free: Samsung’s Flicker Free technology minimizes distracting screen flicker to let you work and play for longer in greater comfort.

Manufacturer Part Number
LC27F591FDEXXY
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

  • Aspect Ratio

    16:9

  • Panel Type

    VA

  • Brightness (Typical)

    250cd/m2

  • Brightness (Min)

    200cd/m2

  • Dynamic Contrast Ratio

    Mega ∞ DCR

  • Resolution

    1920x1080

  • Response Time

    4(GtG)

  • Viewing Angle (H/V)

    178°/178°

  • Color Support

    16.7M

  • sRGB Coverage

    119.3%

General Feature

  • OS Compatibility

    Windows, Mac

  • Windows Certification

    Windows10

Interface

  • D-Sub

    1 EA

  • DVI

    No

  • Dual Link DVI

    No

  • Display Port

    1 EA

  • HDMI

    1 EA

  • Audio In

    1 EA

  • Headphone

    1 EA

  • USB Hub

    No

Audio

  • Speaker

    Yes

Operation Conditions

  • Temperature

    10~40 ℃

  • Humidity

    10~80 (non-condensing)

Design

  • Color

    Silver

  • Stand Type

    Simple

  • Tilt

    -2.0º (±2.0º) ~ 20.0º (±2.0º)

Eco

  • Mercury Content

    0.0 mg

  • Lead Presence

    Yes

Power

  • Power Supply

    14V/3.22A

  • Power Consumption (DPMS)

    0.3 W

  • Power Consumption (Yearly)

    133 kWh/year

  • Type

    External Adaptor

Dimension

  • Set Dimension with Stand (WxHxD)

    614.2 x 457.3 x 270.4 mm

  • Set Dimension without Stand (WxHxD)

    614.2 x 362.9 x 142.9 mm

  • Package Dimension (WxHxD)

    702 x 200 x 446 mm

Weight

  • Set Weight with Stand

    4.4 kg

  • Set Weight without Stand

    3.5 kg

  • Package Weight

    6.4 kg

Accessory

  • Power Cable Length

    1.5 m