iPhone 7 Smartphone

This is 7.

iPhone 7 dramatically improves the most important aspects of the iPhone experience. It introduces advanced new camera systems. The best performance and battery life ever in an iPhone. Immersive stereo speakers. The brightest, most colorful iPhone display. Splash and water resistance. And it looks every bit as powerful as it is. This is iPhone 7.

An entirely new camera enters the picture.

iPhone is the most popular camera in the world. Now we’ve reengineered that beloved camera, adding optical image stabilization, an ƒ/1.8 aperture, and a six-element lens to make it even better for shooting photos and videos in low light. And with advanced new features like wide color capture, your photos and Live Photos will look even more vibrant.

Optical image stabilization

iPhone 7 comes with optical image stabilization to reduce blur associated with motion and handshake. A sensor helps the lens counteract even the tiniest movement, allowing for up to 3x longer exposure compared to iPhone 6s.

ƒ/1.8 aperture

A larger aperture allows up to 50 percent more light onto the camera sensor than iPhone 6s, further enhancing the camera’s ability to take superb low-light photos. Teamed with the new six-element lens, the camera will deliver brighter, more detailed shots.

Quad-LED True Tone flash

Four smart LEDs flash 50 percent brighter than iPhone 6s. The flash adjusts according to the color temperature of the environment, resulting in sharper, more brightly lit photos.

Now your movies are just like the movies.

Videos shot in darker settings with iPhone 7 will look remarkably better, enhanced by optical image stabilization and the all-new ƒ/1.8 aperture. And the 12MP camera captures high-resolution video up to 4K. So you can shoot epic movies of epic moments, even if they’re happening in low light.

Optical image stabilization

With a longer exposure, optical image stabilization reduces motion blur in your footage. An ƒ/1.8 aperture helps you film even better low-light videos, too.

4K video

iPhone 7 lets you shoot in 4K resolution — with over 8 million pixels. And you can edit your video in iMovie, then share it instantly.

Slo-mo video

Make your favorite moments last even longer. iPhone 7 offers slo-mo support in 1080p and 720p HD.

Time-lapse video

Capture footage at dynamically selected intervals to create a time‑lapse video that’s quick and easy to share.

New 7MP front-facing camera. Love your selfie.

The FaceTime HD camera is not only higher resolution, but it also uses wide color capture. So now you can take sharper and more vibrant selfies. Worried about lighting? The Retina Flash matches the ambient light for a shot with natural-looking skin tones. Hello, gorgeous.

More brains behind the camera. Smarter ISP.

Why is the camera on iPhone 7 so advanced? It has an improved Apple‑designed image signal processor built into the A10 Fusion chip. When you take a photo or video, the ISP powers over 100 billion operations and even uses machine learning to make your images look amazing. Other improvements include faster focus and improved local tone mapping and white balance.

Photos for iOS. Bringing all your memories into focus.

You’ve never experienced your photos quite like this. The Photos app offers tools that let you find, share, and remaster your photos in entirely new ways. And the Memories feature uses advanced search technology to sort your photos into albums and movies for you to enjoy — without putting in any work.

Manufacturer Part Number
MN8Y2B/A
EAN/UPC
0190198067142,190198067142
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Finish: Rose Gold, Gold, Silver, Black, Jet Black1

Capacity2: 32GB 128GB 256GB

Size and Weight3

  • Height: 5.44 inches (138.3 mm)
  • Width: 2.64 inches (67.1 mm)
  • Depth: 0.28 inch (7.1 mm)
  • Weight: 4.87 ounces (138 grams)

Display

  • Retina HD display
  • 4.7-inch (diagonal) LED-backlit widescreen
  • Multi-Touch display with IPS technology
  • 1334-by-750-pixel resolution at 326 ppi
  • 1400:1 contrast ratio (typical)

Both models:

  • Wide color display (P3)
  • 625 cd/m2 max brightness (typical)
  • Dual-domain pixels for wide viewing angles
  • Fingerprint-resistant oleophobic coating
  • Support for display of multiple languages and characters simultaneously
  • Display Zoom
  • Reachability

Splash, Water, and Dust Resistant4: Rated IP67 under IEC standard 60529

Chip

  • A10 Fusion chip with 64-bit architecture
  • Embedded M10 motion coprocessor

Camera

  • 12MP camera
  • ƒ/1.8 aperture
  • Digital zoom up to 5x

Both models:

  • Optical image stabilization
  • Six‑element lens
  • Quad-LED True Tone flash
  • Panorama (up to 63 megapixels)
  • Sapphire crystal lens cover
  • Backside illumination sensor
  • Hybrid IR filter
  • Autofocus with Focus Pixels
  • Tap to focus with Focus Pixels
  • Live Photos with stabilization
  • Wide color capture for photos and Live Photos
  • Improved local tone mapping
  • Body and face detection
  • Exposure control
  • Noise reduction
  • Auto HDR for photos
  • Auto image stabilization
  • Burst mode
  • Timer mode
  • Photo geotagging

Video Recording

  • 4K video recording at 30 fps
  • 1080p HD video recording at 30 fps or 60 fps
  • 720p HD video recording at 30 fps
  • Optical image stabilization for video
  • Optical zoom at 2x; 6x digital zoom (iPhone 7 Plus only)
  • Quad-LED True Tone flash
  • Slo‑mo video support for 1080p at 120 fps and 720p at 240 fps
  • Time‑lapse video with stabilization
  • Cinematic video stabilization (1080p and 720p)
  • Continuous autofocus video
  • Body and face detection
  • Noise reduction
  • Take 8-megapixel still photos while recording 4K video
  • Playback zoom
  • Video geotagging

FaceTime HD Camera

  • 7-megapixel photos
  • 1080p HD video recording
  • Retina Flash
  • ƒ/2.2 aperture
  • Wide color capture for photos and Live Photos
  • Auto HDR
  • Backside illumination sensor
  • Body and face detection
  • Auto image stabilization
  • Burst mode
  • Exposure control
  • Timer mode

Touch ID: Fingerprint sensor built into the new Home button

Apple Pay

  • Pay with your iPhone using Touch ID in stores, within apps, and on the web
  • Complete purchases made with Apple Pay on your Mac
  • Receive and redeem rewards using rewards cards

Cellular and Wireless

Model A1660*
Model A1661*

  • FDD-LTE (Bands 1, 2, 3, 4, 5, 7, 8, 12, 13, 17, 18, 19, 20, 25, 26, 27, 28, 29, 30) 
  • TD-LTE (Bands 38, 39, 40, 41) 
  • TD-SCDMA 1900 (F), 2000 (A) 
  • CDMA EV-DO Rev. A  (800, 1900, 2100 MHz) 
  • UMTS/HSPA+/DC-HSDPA (850, 900, 1700/2100, 1900, 2100 MHz) 
  • GSM/EDGE (850, 900, 1800, 1900 MHz)

Model A1778*
Model A1784*

Models A1778 and A1784 do not support CDMA networks, such as those used by Verizon and Sprint.

  • FDD-LTE (Bands 1, 2, 3, 4, 5, 7, 8, 12, 13, 17, 18, 19, 20, 25, 26, 27, 28, 29, 30) 
  • TD-LTE (Bands 38, 39, 40, 41) 
  • UMTS/HSPA+/DC-HSDPA (850, 900, 1700/2100, 1900, 2100 MHz) 
  • GSM/EDGE (850, 900, 1800, 1900 MHz)

All models

  • 802.11a/b/g/n/ac Wi‑Fi with MIMO 
  • Bluetooth 4.2 wireless technology 
  • NFC

Location

  • Assisted GPS and GLONASS
  • Digital compass
  • Wi-Fi
  • Cellular

Video Calling5

  • FaceTime video calling over Wi‑Fi or cellular

Audio Calling5

  • FaceTime audio
  • Voice over LTE (VoLTE)6
  • Wi‑Fi calling6

Audio Playback

  • Audio formats supported: AAC (8 to 320 Kbps), Protected AAC (from iTunes Store), HE-AAC, MP3 (8 to 320 Kbps), MP3 VBR, Audible (formats 2, 3, 4, Audible Enhanced Audio, AAX, and AAX+), Apple Lossless, AIFF, and WAV
  • User-configurable maximum volume limit

TV and Video

  • AirPlay Mirroring, photos, audio, and video out to Apple TV (2nd generation or later)
  • Video mirroring and video out support: Up to 1080p through Lightning Digital AV Adapter and Lightning to VGA Adapter (adapters sold separately)
  • Video formats supported: H.264 video up to 4K, 30 frames per second, High Profile level 4.2 with AAC‑LC audio up to 160 Kbps, 48kHz, stereo audio in .m4v, .mp4, and .mov file formats; MPEG‑4 video up to 2.5 Mbps, 640 by 480 pixels, 30 frames per second, Simple Profile with AAC‑LC audio up to 160 Kbps per channel, 48kHz, stereo audio in .m4v, .mp4, and .mov file formats; Motion JPEG (M‑JPEG) up to 35 Mbps, 1280 by 720 pixels, 30 frames per second, audio in ulaw, PCM stereo audio in .avi file format

Siri7

  • Use your voice to send messages, set reminders, and more
  • Get proactive suggestions
  • Use hands-free
  • Listen and identify songs

Power and Battery8: Up to 2 hours longer battery life than iPhone 6s

Talk time (wireless): Up to 14 hours on 3G

Standby: Up to 10 days

  • Internet use:
    • Up to 12 hours on 3G
    • Up to 12 hours on LTE
    • Up to 14 hours on Wi-Fi

Wireless video playback: Up to 13 hours

Wireless audio playback: Up to 40 hours

Both models:

  • Built-in rechargeable lithium-ion battery
  • Charging via USB to computer system or power adapter

Sensors

  • Touch ID fingerprint sensor
  • Barometer
  • Three-axis gyro
  • Accelerometer
  • Proximity sensor
  • Ambient light sensor

Operating System

iOS 10: With an all-new design and all-new features, iOS 10 is the world’s most advanced mobile OS. It brings your iPhone to life in more intelligent and expressive ways than ever.

iOS 10 includes:

  • AirDrop
  • AirPlay
  • AirPrint
  • Control Center
  • Handoff
  • HomeKit
  • iCloud
  • iCloud Keychain
  • Multitasking
  • Night Shift
  • Notification Center
  • Siri
  • Spotlight Search

Headphones: EarPods with Lightning Connector

SIM Card

  • Nano-SIM
  • iPhone 7 and iPhone 7 Plus are not compatible with existing micro-SIM cards.

Rating for Hearing Aids: iPhone 7 (Model A1660, A1778): M3, T4

Mail Attachment Support

Viewable document types .jpg, .tiff, .gif (images); .doc and .docx (Microsoft Word); .htm and .html (web pages); .key (Keynote); .numbers (Numbers); .pages (Pages); .pdf (Preview and Adobe Acrobat); .ppt and .pptx (Microsoft PowerPoint); .txt (text); .rtf (rich text format); .vcf (contact information); .xls and .xlsx (Microsoft Excel); .zip; .ics

System Requirements

  • Apple ID (required for some features)
  • Internet access10

Syncing with iTunes on a Mac or PC requires:

  • Mac: OS X v10.9 or later
  • PC: Windows 7 or later
  • iTunes 12.5 or later (free download from

Environmental Requirements

  • Operating ambient temperature: 32° to 95° F (0° to 35° C)
  • Nonoperating temperature: ‑4° to 113° F (‑20° to 45° C)
  • Relative humidity: 5% to 95% noncondensing
  • Operating altitude: tested up to 10,000 feet (3000 m)

Languages

Language support English (Australia, Canada, UK, U.S.), Chinese (Simplified, Traditional, Traditional Hong Kong), French (Canada, France), German, Italian, Japanese, Korean, Spanish (Latin America, Mexico, Spain), Arabic, Catalan, Croatian, Czech, Danish, Dutch, Finnish, Greek, Hebrew, Hindi, Hungarian, Indonesian, Malay, Norwegian, Polish, Portuguese (Brazil, Portugal), Romanian, Russian, Slovak, Swedish, Thai, Turkish, Ukrainian, Vietnamese

QuickType keyboard support English (Australia, Canada, India, Singapore, UK, U.S.), Chinese - Simplified (Handwriting, Pinyin, Stroke), Chinese - Traditional (Cangjie, Handwriting, Pinyin, Stroke, Sucheng, Zhuyin), French (Belgium, Canada, France, Switzerland), German (Austria, Germany, Switzerland), Italian, Japanese (Kana, Romaji), Korean, Spanish (Latin America, Mexico, Spain), Arabic, Bengali, Bulgarian, Catalan, Cherokee, Croatian, Czech, Danish, Dutch, Emoji, Estonian, Filipino, Finnish, Flemish, Greek, Gujarati, Hawaiian, Hebrew, Hindi (Devanagari, Transliteration), Hinglish, Hungarian, Icelandic, Indonesian, Latvian, Lithuanian, Macedonian, Malay, Marathi, Norwegian, Polish, Portuguese (Brazil, Portugal), Punjabi, Romanian, Russian, Serbian (Cyrillic, Latin), Slovak, Slovenian, Swedish, Tamil (Script, Transliteration), Telugu, Thai, Turkish, Ukrainian, Urdu, Vietnamese

QuickType keyboard support with predictive input11 English (Australia, Canada, India, Singapore, UK, U.S.), Chinese (Simplified, Traditional), French (Belgium, Canada, France, Switzerland), German (Austria, Germany, Switzerland), Italian, Japanese, Korean, Russian, Spanish (Latin America, Mexico, Spain), Portuguese (Brazil, Portugal), Thai, Turkish

Siri languages  English (Australia, Canada, India, Ireland, New Zealand, Singapore, South Africa, UK, U.S.), Spanish (Chile, Mexico, Spain, U.S.), French (Belgium, Canada, France, Switzerland), German (Austria, Germany, Switzerland), Italian (Italy, Switzerland), Japanese, Korean, Mandarin (Mainland China, Taiwan), Cantonese (Mainland China, Hong Kong), Arabic (Saudi Arabia, United Arab Emirates), Danish (Denmark), Dutch (Belgium, Netherlands), Finnish (Finland), Hebrew (Israel), Malay (Malaysia), Norwegian (Norway), Russian (Russia), Swedish (Sweden), Turkish (Turkey), Thai (Thailand), Portuguese (Brazil)

Dictation languages English (Australia, Canada, India, Ireland, Malaysia, New Zealand, Philippines, Saudi Arabia, Singapore, South Africa, UAE, UK, U.S.), Spanish (Chile, Colombia, Mexico, Spain, U.S.), French (Belgium, Canada, France, Luxembourg, Switzerland), German (Austria, Germany, Switzerland), Italian (Italy, Switzerland), Japanese, Korean, Mandarin (Mainland China, Taiwan), Cantonese (Hong Kong), Arabic (Kuwait, Saudi Arabia, Qatar, UAE), Catalan, Croatian, Czech, Danish, Dutch (Belgium, Luxembourg, Netherlands), Finnish, Greek, Hebrew, Hungarian, Indonesian, Malaysian, Norwegian, Polish, Portuguese (Brazil, Portugal), Romanian, Russian, Slovakian, Swedish, Turkish, Thai, Ukrainian, Vietnamese

Definition dictionary support English, Chinese (Simplified, Traditional), Danish, Dutch, French, German, Hindi, Italian, Japanese, Korean, Norwegian, Portuguese (Brazil), Russian, Spanish, Swedish, Thai, Turkish

Bilingual dictionary support Chinese (Simplified), Dutch, French, German, Italian, Japanese, Korean, Spanish

Spell check English (Australia, Canada, UK, U.S.), French, German, Italian, Spanish, Danish, Dutch, Finnish, Korean, Norwegian, Polish, Portuguese (Brazil, Portugal), Russian, Swedish, Turkish

In the Box

  • iPhone with iOS 10
  • EarPods with Lightning Connector
  • Lightning to 3.5 mm Headphone Jack Adapter
  • Lightning to USB Cable
  • USB Power Adapter
  • Documentation

** The iPhone Upgrade Program is available to qualified customers only through AT&T, Sprint, T-Mobile, and Verizon. A two-year installment loan and iPhone activation are required. Terms apply.
1. The high-gloss finish of the jet black iPhone 7 is achieved through a precision nine-step anodization and polishing process. Its surface is equally as hard as other anodized Apple products; however, its high shine may show fine micro-abrasions with use. If you are concerned about this, we suggest you use one of the many cases available to protect your iPhone.
2. Available space is less and varies due to many factors. A standard configuration uses approximately 4GB to 6GB of space (including iOS and built-in apps) depending on the model and settings.
3. Size and weight vary by configuration and manufacturing process.
4. iPhone 7 and iPhone 7 Plus are splash, water, and dust resistant and were tested under controlled laboratory conditions with a rating of IP67 under IEC standard 60529. Splash, water, and dust resistance are not permanent conditions and resistance might decrease as a result of normal wear. Do not attempt to charge a wet iPhone; refer to the user guide for cleaning and drying instructions. Liquid damage not covered under warranty.
5. FaceTime calling requires a FaceTime-enabled device for the caller and recipient and a Wi-Fi connection. Availability over a cellular network depends on carrier policies; data charges may apply.
6. Data plan required. LTE Advanced, LTE, VoLTE, and Wi-Fi calling are available in select markets and through select carriers. Speeds are based on theoretical throughput and vary based on site conditions and carrier. For details on LTE support, contact your carrier and see www.apple.com/iphone/LTE.
7. Siri may not be available in all languages or in all areas, and features may vary by area. Internet access required. Cellular data charges may apply.
8. All battery claims depend on network configuration and many other factors; actual results will vary. Battery has limited recharge cycles and may eventually need to be replaced by Apple service provider. Battery life and charge cycles vary by use and settings. See www.apple.com/batteries and www.apple.com/iphone/battery.html for more information.
9. iMovie, Pages, Numbers, and Keynote are free on the App Store for qualifying devices with initial activation on or after September 1, 2013. GarageBand is free on the App Store for qualifying devices with initial activation on or after September 1, 2014. Downloading apps requires an Apple ID and a device that is compatible with the iOS version required for each app.
10. Wireless broadband recommended; fees may apply.
11. Customized suggestions based on recipient and app are not available for Chinese (Simplified, Traditional), Japanese, Korean, and Thai.