Orbi RBR50 Wireless Router

Meet Orbi – Fast, Secure, Whole Home WiFi

Orbi is the World’s First Tri-band WiFi System. From your front yard to your home office to your pool, Orbi gives you reliable, secure, and crazy fast WiFi to every inch of your home.

Is Orbi a Range Extender?

No! Range Extenders create multiple WiFi networks to expand your coverage. That means you need to reconnect based on where you are in your home. Orbi creates a single high speed network that gives your entire home complete coverage. Orbi dynamically optimizes your connections for you without having to reconnect.

Don’t Wait on Buffering

Buffering shouldn’t be a part of family movie night. Orbi helps prevent buffering and lag by creating a high speed Internet superhighway for all of your devices. The Orbi Tri-band WiFi System works with your current ISP’s modem to maximize the speed you are paying for.

Quick and Easy Setup

Unlike some WiFi systems, Orbi works with your Internet service provider right out of the box. You won’t need to change your current equipment to use the Orbi WiFi Home System. Orbi uses a single WiFi name (SSID) and with just a couple of clicks, your secure WiFi network will be ready in no time.

Routers. Not Just for Squares Anymore

Orbi’s sleek design and state-of-the-art technology steals the show. It gives your home a superior WiFi network that is both easy to setup and elegant to display.

Manufacturer Part Number
RBR50-100NAS
EAN/UPC
0606449118360,606449118360
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical Specifications

Dimension

  • 6.67x 2.36 x 8.89 in each

Weight
  • 1.96 lb each

Technical Specifications

Wireless Connectivity
  • AC3000 (1733 + 866 + 400Mbps)†
  • Simultaneous Tri-Band WiFi
    • IEEE® 802.11b/g/n 2.4GHz–256QAM support

    • IEEE® 802.11a/n/ac 5GHz–256QAM support

Memory
  • 4GB Flash and 512MB RAM

Antenna
  • Six (6) high-performance antennas with high-powered amplifiers

Beamforming
  • Implicit/Explicit Beamforming for 2.4 & 5GHz bands (1733 + 866 + 400Mbps)†

MU-MIMO
  • MU-MIMO capable for simultaneous data streaming on multiple devices

Ports
  • Four (4) 10/100/1000Mbps Gigabit Ethernet ports

    1 WAN + 3 LAN for Router

    4 LAN for Satellite

    One (1) USB 2.0 port