Brilliance LCD Monitor with SmartImage

Sustainable productivity

with an energy efficient ergonomic LED display

The Philips LED display using 85% recycled materials and PVC, BFR free housing is ideal for eco-friendly productivity

Sustainable Eco-design

  • EPEAT Gold ensures lowest impact on environment
  • SmartPower: Up to 50% power saving
  • 100% recyclable packaging
  • PVC-BFR free housing
Excellent performance
  • IPS technology for full colors and wide viewing angles
  • Less eye fatigue with Flicker-free technology
  • SmartImage presets for easy optimized image settings
  • SmartContrast 20000000:1 for incredible rich black details
  • Built-in stereo speakers for multimedia
Designed for people
  • SmartErgoBase enables people-friendly ergonomic adjustments
  • Low bezel-to-table height for maximum reading comfort

Manufacturer Part Number
19B4QCB5
EAN/UPC
0609585250055,609585250055
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Picture/Display
LCD panel type: IPS technology
Backlight type: W-LED system
Panel Size: 19 inch / 48.3 cm
Effective viewing area: 374.78 (H) x 299.83 (V)
Aspect ratio: 5:4
Optimum resolution: 1280 x 1024 @ 60 Hz
Response time (typical): 5 ms (Gray to Gray)*
Brightness: 250 cd/m²
Contrast ratio (typical): 1,000:1
SmartContrast: 20,000,000:1
Pixel pitch: 0.2928 x 0.2928 mm
Viewing angle: 178º (H) / 178º (V), @ C/R > 10
Flicker-free
Picture enhancement: SmartImage
Display colors: 16.7 M
Scanning Frequency: 30 - 83 kHz (H) / 56 - 76 Hz (V)
sRGB

Connectivity
Signal Input: VGA (Analog ), DVI-D (digital, HDCP)
Sync Input: Separate Sync, Sync on Green
Audio (In/Out): PC audio-in, Headphone out

Convenience

Built-in Speakers: 1.5W x 2
User convenience: SmartImage, Volume, SmartPower, Menu, Power On/Off
Control software: SmartControl
OSD Languages: Brazil Portuguese, Czech, Dutch, English, Finnish, French, German, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Simplified Chinese, Spanish, Swedish, Traditional Chinese, Turkish, Ukranian
Other convenience: Kensington lock, VESA mount (100x100mm)
Plug & Play Compatibility: DDC/CI, Mac OS X, sRGB, Windows 10 / 8.1 / 8 / 7

Stand

Height adjustment: 110 mm
Pivot: 90 degree
Swivel: -65/65 degree
Tilt: -5/20 degree

Power

On mode: 13 W (typ.) (EnergyStar 7.0 test method)
Standby mode: <0.3 W (typ.)
Off mode: <0.2 W (typ.)
Power LED indicator: Operation - White, Standby mode- White (blinking)
Power supply: 100-240VAC, 50-60Hz, Built-in

Dimensions

Product with stand(max height): 404 x 506 x 227 mm
Product without stand (mm): 404 x 346 x 61 mm
Packaging in mm (WxHxD): 460 x 448 x 159 mm

Weight

Product with stand (kg): 4.61 kg
Product without stand (kg): 2.71 kg
Product with packaging (kg): 6.48 kg

Operating conditions

Temperature range (operation): 0 to 40 °C
Temperature range (storage): -20 to 60 °C
Relative humidity: 20%-80 %
Altitude: Operation: +12,000ft (3,658m), Non-operation: +40,000ft (12,192m)
MTBF: 70,000 hrs (excluded backlight) hour(s)

Sustainability

Environmental and energy: EnergyStar 7.0, EPEAT Gold*, RoHS
Recyclable packaging material: 100 %
Recycled material: 85%
Specific Substances: PVC / BFR free housing, Lead free, Mercury free

Compliance and standards

Regulatory Approvals: CE Mark, FCC Class B, SEMKO, cETLus, TUV Ergo, TUV/GS, WEEE, TCO certified, CU, PSB, RCM

Cabinet

Front bezel: Black
Rear cover: Black
Foot: Black
Finish: Texture