YOGA Tab 3 Pro 10

REVOLUTIONARY MULTIMODE ANDROID TABLETS

Yoga Tablet marks a new era in tablet design. Three different usage modes makes the Yoga Tablet an exceptionally versatile device, while extremely long battery life makes it perfect for work and play on the go.

Manufacturer Part Number
ZA0F0099US
EAN/UPC
0190576918158,190576918158
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model ZA0F0099US

Product Lenovo YOGA Tab 3 Pro 10

Region US

Machine Type ZA0F

Processor Atom x5-Z8550 (4C, 1.44 / 2.4GHz, 2MB)

Graphics Integrated Intel HD Graphics

Memory 4GB Soldered

Display 10.1" WQXGA (2560x1600) IPS

Multi-touch 10-point Multi-touch

Storage 64GB eMMC

Optical None

Ethernet None

WLAN + Bluetooth 11a/b/g/n/ac + BT4.0

WWAN None

Color Black

Camera Front 5.0MP / Rear 13MP

Microphone Monaural

Keyboard None

Fingerprint Reader None

Battery 10200mAh

Power Adapter 12V/2.0A

Operating System Android 6.0

Warranty 1-year

Ann Date (mm/yy) 01/17