EOS M5 Mirrorless Camera with Lens

Compact. Powerful. Fast. The EOS M5 features the brilliant image quality you can expect from the EOS line of cameras, in a lightweight, portable design with fast autofocus and processing to help make sure you don't miss that unforgettable shot. Whether you're navigating the tight alleys of an old European city or enjoying the view after a strenuous hike, the EOS M5 will let you take advantage of every photo opportunity, more conveniently. Inside its rugged frame is a 24.2 Megapixel CMOS (APS-C) sensor that's able to capture sharp, high-resolution images even in low-light situations. Easy to keep on hand for virtually every situation, it's also fast enough to capture the moment thanks to Dual Pixel CMOS AF, which quickly and accurately locks onto your subject. A high-resolution electronic viewfinder and a 3.2-inch tilt-type LCD monitor offer versatility in lining up the angle you want. Equipped with these impressive features and a whole lot more, the EOS M5 can be ideal for advanced photographers, enthusiasts and anyone looking to capture and save the best moments from everyday life and beyond.

Manufacturer Part Number
1279C011
EAN/UPC
0013803283518,013803283518
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type

Digital single-lens non-reflex AF/AE camera

Recording Media


SD/SDHC/SDXC memory card
* UHS-I compatible

Compatible Lenses


EF-M lens (when using EF-M Mount Adapter: EF/EF-S lens group)
Equivalent to approximately 1.6x the focal length indicated on a mounted lens

Lens Mount


Canon EF-M mount

Image Sensor

Type


CMOS sensor

Pixels


Effective pixels: Approx. 24.2 Megapixels
Total pixels: Approx. 25.8 Megapixels

  • Pixels may decrease due to image processing.

Pixel Unit


Square pixel approx. 3.72 µm

Aspect Ratio


3:2

Dust Deletion Feature


Auto / Manual

Recording System

Recording Format


EXIF 2.3 (DCF2.0)

Image


JPEG/RAW (CR2 a Canon 14-bit RAW format)

File Size


3:2 Aspect Ratio
Large: 6000 x 4000
Medium: 3984 x 2656
Small 1: 2976 x 1984
Small 2: 2400 x 1600

16:9 Aspect Ratio
Large: 6000 x 3368
Medium: 3984 x 2240
Small 1: 2976 x 1680
Small 2: 2400 x 1344

4:3 Aspect Ratio
Large: 5328 x 4000
Medium: 3552 x 2664
Small 1: 2656 x 1992
Small 2: 2112 x 1600

1:1 Aspect Ratio
Large: 4000 x 4000
Medium: 2656 x 2656
Small 1: 1984 x 1984
Small 2: 1600 x 1600

File Numbering


Continuous, Auto Reset

RAW + JPEG Simultaneous Recording


Yes

Picture Style


Auto, Standard, Portrait, Landscape, Fine Detail, Neutral, Faithful, Monochrome, User Def. 1-3

White Balance

Settings

  • Auto
  • Day Light
  • Shade
  • Cloudy
  • Light bulb
  • White fluorescent light
  • Flash
  • Color temperature
  • Custom

White Balance Correction

Blue/Amber: ±9 levels
Green/Magenta: ±9 levels

Viewfinder

Type


Built-in electronic color viewfinder with 0.39-type screen size and approx. 2.36 million dots

Grid Display


3 types

Depth Of Field Preview


Provided

Autofocus

Type


Dual Pixel CMOS AF (Face+Tracking AF, 1-point AF)

AF Points


49 points (Maximum)

AF Working Range


EV -1–18 (at room temperature, ISO 100, when using EF-M 22mm f/2 STM)

Focusing Modes

  • Autofocus
    • One-Shot AF
    • Servo AF
  • Manual focus
  • AF+MF (Manual focus after One-Shot AF: when shooting still images during movie recording)

AF Assist Beam


Built-in LED lamp

Exposure Control

Metering Modes


Real-time metering using the image sensor

  • Evaluative
  • Partial metering
  • Center-weighted evaluative metering
  • Spot

Metering Range


EV 1-20 (at room temperature, ISO 100)

Exposure Control Systems

  • Program AE
  • Shutter-priority AE
  • Aperture-priority AE
  • Manual exposure

ISO Speed Range


ISO Auto Range (AUTO mode): ISO 100-6400
Max. ISO Speed (P mode): ISO 25600
Max. Speed Limit Setting in ISO AUTO: ISO 25600

Exposure Compensation

  • Manual: ±3 stops in 1/3-stop increments
  • AE Bracketing: ±2 stops in 1/3-stop increments
    AE Bracketing can be used together with manual compensation.

AE Lock


Manual / Auto

Shutter

Type


Electronic control only

Shutter Speeds


1/4000 sec. to 30 sec. in Auto mode
Highest flash-sync shutter speed: 1/200 sec.

Self Timer


Off, 2 sec. delay, 10 sec. delay, Custom, Remote Control

Time Lag (LCD Monitor On)

Camera Start-up Time


Approx. 1.0 sec.

Built in Flash

Type


Manual pop-up flash

Guide Number


Gno. approx. 5 (ISO 100/m)

Flash Coverage


Covers approx. 15mm focal length (35mm film size conversion: approx. 24mm)

Flash Exposure Compensation


±2 stops in 1/3-stop increments

External Speedlite

Flash Metering


E-TTL II autoflash

FE Lock


Provided

External Flash Settings


Flash functions settable with the camera

Drive System

Drive Modes


Single shooting, Continuous shooting (High-speed continuous shooting, low-speed continuous shooting)

Video Shooting

File Format


MP4
Video: MPEG-4 AVC / H.264
Audio: MPEG-4 AAC-LC (stereo)

File Size


Recording Sizes:
1920 x 1080 (Full HD), 1280 x 720 (HD) and 640 x 480 (VGA)

Frame Rates


[1920 x 1080]: 59.94 fps / 29.97 fps / 23.976
[1280 x 720]: 59.94 fps
[640 x 480]: 29.97 fps

Exposure Compensation


Provided (±3 stops in 1/3-stop increments)

LCD Monitor

Type


TFT color, liquid-crystal monitor

Monitor Size


3.2 type

Pixels


Approx. 1.62 million dots

Brightness Control


Adjustable to one of five brightness levels

Interface Languages


25 (English, German, French, Dutch, Danish, Portuguese, Finnish, Italian, Norwegian, Swedish, Spanish, Greek, Russian, Polish, Czech, Hungarian, Romanian, Ukraine, Turkish, Arabic, Thai, Simplified/Traditional Chinese, Korean, Japanese)

Playback

Display Format

  • Single-image display
  • 1 shot + information display
    • Simple information
    • Detailed information
      • Histogram
      • Lens information
      • Picture Style
      • Noise reduction
      • Correction data
  • Index display
  • Image rotate

Highlight Alert


Provided

Quick Control Dial


Provided

Image Protection


Provided

Direct Printing

Compatible Printers


PictBridge-compatible printers

Printable Images


JPEG, RAW*, MP4 and MOV files are printable.
* Prints JPEG images used for display, which are taken on the same model.

DPOF: Digital Print Order Format

DPOF


DPOF print ordering provided (Complies to DPOF Version 1.1)

Customization

Custom Controls (Camera Controls / Buttons Customization)


Functions can be assigned to the following controls (set in Custom Functions):

  • Shutter button
  • Main dial
  • Quick control dial
  • Cross button (up, down, left, right)
  • Control dial
  • M-Fn button
  • Movie button
  • Touchpad AF button

Interface

USB Terminal


Micro USB

Video Out Terminal


HDMI OUT Terminal Type D
HDMI output while recording available

Power Source

Battery


LP-E17

Battery Life


Number of Still Image Shots (compliant)
Monitor On: Approx. 295 shots
Electronic Color Viewfinder On: Approx. 295 shots

Number of Still Image Shots (Eco Mode On)
Monitor On: Approx. 420 shots

Movie Recording Time (compliant)
Monitor On: Approx. 85 min.
Electronic Color Viewfinder On: Approx. 90 min.

Playback Time


Approx. 4 hr.

  • Time when playing back a slideshow of still images.

Dimensions and Weight

Dimensions (W x H x D)


Approx. 4.6 x 3.5 x 2.4 in. (115.6 x 89.2 x 60.6mm)

  • compliant.

Weight


Approx. 13.4 oz. / 380.0g (Body only)
Approx. 15.1 oz. / 427.0g (Including battery pack, memory card)

  • compliant.