LaserJet Pro MFP M227fdw

Get more pages, performance, and protection from an HP LaserJet Pro MFP powered by JetIntelligence Toner cartridges. Set a faster pace for your business: Print two-sided documents, plus scan, copy, fax, and manage to help maximize efficiency.

Features

Fast speeds, low energy use

Print, scan, copy, and fax with a compact multifunction laser printer that fits into tight workspaces.

Print at the pace of business with fast two-sided printing—first pages are ready in as fast as 7 seconds.

Help save energy with HP Auto-On/Auto-Off Technology.

Tackle tasks and scan to email, USB, and network folders from the 2.7-inch (6.9 cm) color touchscreen.

Mobile printing made simple

Print from iPhone® and iPad® with AirPrint®, which automatically scales jobs to the correct paper size.

Print from your mobile device with Wi-Fi Direct® and NFC touch-to-print technology—no network needed.

Print with the ease of sending an email, right from a smartphone, tablet, or notebook, using HP ePrint.

Send jobs from your smartphone, tablet, or PC to any company printer, using Google Cloud Print™ 2.0.

Manage company-wide printing with confidence

Centralize control of your printing environment with HP Web Jetadmin—and help build business efficiency.

Identify new devices and gain insight into printing with HP Web Jetadmin remote discovery and monitoring.

Employ policy-based, fleet-wide protection features, using optional HP JetAdvantage Security Manager.

HP quality—print after print

Produce sharp text, bold blacks, and crisp graphics with precision black toner.

Don’t be fooled by alternatives that mimic Original HP. Innovative anti-fraud technology can help ensure you’re getting the quality you paid for.

Print over 2x more pages than standard cartridges, using optional Original HP high-yield toner cartridges.

Get more pages than ever before with page maximizer technology, and track remaining pages to help ensure you get what you paid for using print gauge technology.

Manufacturer Part Number
G3Q75A#BGJ
EAN/UPC
0725184115059,725184115059
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Functions :

Functions :

  • Print, copy, scan, fax

Multitasking supported :
  • Yes
Printing specifications :

Print speed black:: Normal: Up to 28 ppm 13 
First page out (ready): Black: As fast as 6.8 sec 15 
Duty cycle (monthly, A4): Up to 30,000 pages 11 
Recommended monthly page volume: 250 to 2,500 12 
Print technology :
  • Laser

Print quality black (best) :
  • Up to 1200 x 1200 dpi

Resolution technology : HP FastRes 1200, HP ProRes 1200
Print languages :
  • PCL5c
  • PCL6
  • PS
  • PCLm
  • PDF
  • URF
  • PWG

Display :
  • 2.7-in touch screen, LCD (color graphics)

Processor speed :
  • 800 MB

Automatic paper sensor :
  • No

Replacement cartridges:
  • HP 30A Original Black LaserJet Toner Cartridge CF230A (~1600 pages), HP 30X Original Black LaserJet Toner Cartridge CF230X (~3500 pages), HP 32A Original LaserJet Imaging Drum CF232A (~23000 pages)

Connectivity :

HP ePrint capability :
  • Yes

Mobile printing capability: HP ePrint;Wi-Fi Direct printing
AirPrint 1.5 with media presence sensor
Google Cloud Print™ 2.0
NFC touch-to-print enabled 10 
Wireless capability :
  • built-in Wi-Fi 802.11b/g/n

Connectivity, standard :
  • 1 Hi-Speed USB 2.0
  • 1 Hi-Speed USB 2.0 (host)
  • 1 Ethernet 10/100Base-TX
  • 1 phone line (in)
  • 1 phone line (out)
  • Wireless, NFC

Network ready :
  • Standard (built-in Ethernet, Wi-Fi 802.11b/g/n)

Connectivity, optional :
  • No

Minimum system requirements:
  • Windows: 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port,Internet Explorer
  • Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port,Internet Explorer 8
  • Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port,Internet Explorer 8
  • Apple OS X El Capitan (v10.11)
  • Yosemite (v10.10)
  • Mavericks (v10.9)
  • 1 GB HD
  • Internet required
  • USB

Compatible operating systems: Windows: 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port,Internet Explorer
Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port,Internet Explorer 8
Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port,Internet Explorer 8
Apple OS X El Capitan (v10.11), Yosemite (v10.10), Mavericks (v10.9)
1 GB HD
Internet required
USB
Linux (For more information, see http://hplipopensource.com/hplip-web/index.html)
Unix (For more information, see http://www.hp.com/go/unixmodelscripts) 19 

Memory specifications :

Memory card compatibility :
  • Not supported

Memory, standard : 256 MB
Maximum memory: 256 MB

Paper handling :

Paper handling input, standard :
  • 250 sheet input tray, 10 sheet priority tray

Paper handling input, optional: No
Paper handling output, standard :
  • 150 sheet output tray

Paper handling output, optional :
  • No

Maximum output capacity (sheets) :
  • Up to 150 sheets

Duplex printing :
  • Automatic (standard)

Media sizes supported :
  • A4
  • A5
  • A6
  • B5 (JIS)

Media types :
  • Paper (laser, plain, photo, rough, vellum), envelopes, labels, cardstock,postcards)

Media weight, supported :
  • 60 to 163 g/m²

Media weights, supported ADF :
  • 70 to 90 g/m²

Scanner specifications :

Scanner type :
  • ADF, Flatbed

Scan file format :
  • JPG, RAW (BMP), PNG, TIFF, PDF

Scan resolution, optical :
  • Up to 300 dpi (color and mono, ADF)
  • Up to 600 dpi (color, flatbed)
  • Up to 1200 dpi (mono, flatbed)

Scan size (flatbed), maximum :
  • 215.9 x 297 mm

Scan size (ADF), maximum :
  • 215.9 x 355.6 mm

Scan size ADF (minimum) :
  • 148.5 x 210 mm

Scan speed (normal, A4): Up to 15 ppm 18 
Recommended monthly scan volume: NOT Available
Duplex ADF scanning :
  • No

Automatic document feeder capacity :
  • 35 sheets

Digital sending standard features :
  • Scan to email
  • Scan to network folder

File formats, supported :
  • PDF
  • JPG

Scan input modes :
  • Front control panel, scanning via HP LaserJet Software Scan or TWAIN-compliant or WIA-compliant software

Copier specifications :

Copy speed (normal): Black: Up to 28 cpm 16 
Copy resolution (black text) :
  • 600 x 600 dpi

Copy reduce / enlarge settings :
  • 25 to 400%

Copies, maximum :
  • Up to 99 copies

Fax specifications
:

Faxing :
  • Yes

Fax memory :
  • Up to 1,000 pages

Fax resolution :
  • Up to 300 x 300 dpi (halftone enabled)

Speed dials, maximum number :
  • Up to 120 numbers (119 group dials)

Broadcast locations :
  • 119 locations

Power and operating requirements :

Power :
  • 110-volt input voltage: 110 to 127 VAC (+/- 10%), 60 Hz/50 Hz, 5.9 A
  • 220-volt input voltage: 220 to 240 VAC (+/- 10%), 60 Hz/50 Hz, 3.3A

Power consumption: 475 watts (active printing), 4.5 watts (ready), 1.0 watts (sleep), 0.1 watts (Auto Off/Wake on USB, enabled at shipment), 0.05 watts (Auto-off/Manual-on), 0.05 watts (Manual Off) 4 
Energy efficiency :
  • ENERGY STAR certified
  • Blue Angel
  • EPEAT Silver

Operating temperature range :
  • 15 to 32.5ºC

Operating humidity range :
  • 30 to 70% RH

Acoustic power emissions (ready): 2.8 B(A)
Acoustic pressure emissions bystander (active, printing): 52 dB(A)

Dimensions and weight :

Minimum dimensions (W x D x H): 403 x 407.4 x 311.5 mm 3 
Maximum dimensions (W x D x H): 403 x 624.4 x 455.6 mm 3 
Weight: 9.4 kg
Package weight :
  • 13.2 kg

What's included :

What's in the box: HP LaserJet Pro MFP M227fdw
HP Black LaserJet Toner Cartridge ~1600 pages
HP LaserJet Imaging Drum ~23,000 pages
Power cord
USB cable (AP)
Getting started guide
Set up poster
Support flyer
Warranty documents (CN, Indo, AU, Mex, BR, AG)
Printer documentation and software on CD-ROM
Errata declaration (some countries) 2 
Cable included :
  • Yes, 1 USB, 1 USB PC to Printer (All regions)

Software included :
  • For Windows OS: HP Software Installer, HP Software Uninstaller (exclude Win8+), HP PCL6 Printer Driver, HP Device Experience (DXP), HP Web Services Assist (HP Connected), Device Setup & Software, HP Printer Assistant, HP Product Improvement Study, Online user manuals, HP Scan Driver, HP Scan Application, HP Fax Driver (4:1 bundle only), HP Fax Application (4:1 bundle only)
  • For Mac OS: Welcome Screen, (Directs users to HP.com or OS App Source for LaserJet Software)

Warranty :
  • 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair)