U342-HGU3 Docking Station

The U342-HGU3 USB 3.0 Docking Station expands the capabilities of your Microsoft® Surface® or Surface Pro by adding Gigabit Ethernet access, a 4K-enabled HDMI monitor, and up to three USB peripherals, such as a printer, scanner and external hard drive. It’s compatible with all Surface models and versions. Its built-in stretching bracket allows it to fit perfectly on the Surface kickstand. No software or drivers are needed.

Access a 10/100/1000 Mbps wired network without an internal Ethernet card. The RJ45 Gigabit Ethernet connection complies with IEEE 802.3, 802.3u and 802.3ab standards and supports IEEE 802.3az Energy Efficient Ethernet, as well as full- and half-duplex operations, Wake-on-LAN, jumbo frames, VLAN tagging and auto-MDIX. It also supports Checksum Offload Engine (COE) to reduce CPU loading.

The USB 3.0 ports achieve data transfer speeds up to 5 Gbps without compromising signal quality. They’re backward compatible with previous USB generations.

You can also stream movies, video games and other video content from your Surface device to a larger 4K-enabled television or monitor. Just connect the included Mini DisplayPort™ cable between the U342-HGU3’s Mini DisplayPort and your Surface. Then connect an HDMI cable (sold separately) between the U342-HGU3 and the television or monitor to see UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 24/25/30Hz.

Manufacturer Part Number
U342-HGU3
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OVERVIEW

AC Adapter: Input: 100V-240V, 50/60Hz, 0.4A Max Output: 5V 2A
Dock Connectors: 3 x USB3.0, RJ45 LAN, HDMI, Mini-Displayport
Accessories Type: Converter

CONNECTIONS

Side A - Connector 1: RJ45 (FEMALE)
Side A - Connector 2: (3) USB 3.0 A (FEMALE)
Side A - Connector 3: HDMI (FEMALE)
Side A - Connector 4: MINI DISPLAYPORT (FEMALE)
PC/Server Connections: USB