U444-06N-H4GU-C Docking Station

The U444-06N-H4GU-C USB 3.1 Gen 1 USB-C to HDMI DisplayPort Alternate Mode External Video Adapter supports USB DisplayPort Alternate Mode for displaying audio/video signals on an HDMI monitor, television or projector via your computer, laptop or tablet’s USB-C port. It’s an ideal tool for multitasking, editing documents, giving presentations at trade shows and conferences, or watching movies and playing video games.

No software, drivers or external power supply is needed. Connect the adapter’s USB-C male plug to the USB-C port on your device. Then, connect the adapter’s female HDMI port to a monitor using an HDMI cable (such as Tripp Lite’s P568-Series) to enjoy full HDMI video and audio. The U444-06N-H4GU-C supports Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz.

The U444-06N-H4GU-C includes an RJ45 Gigabit Ethernet port. Connect to a network with a UTP cable, such as Tripp Lite’s N201-Series Cat6 cables, and enjoy true 10/100/1000 Mbps Ethernet speeds.

The USB 3.1 hub port connects USB-A peripherals, such as a thumb drive or printer. It’s backward compatible with previous USB generations, and supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps.

The USB-C charging port supports power input up to 20V 3A (60W). It powers the device that the U444-06N-H4GU-C is plugged into, as well as a peripheral plugged into its USB-A port, by connecting the charging port to a USB-C wall charger.

Manufacturer Part Number
U444-06N-H4GU-C
EAN/UPC
0037332193964,037332193964
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

CONNECTIONS

Side A - Connector 1: USB C (MALE)
Side B - Connector 1: HDMI (FEMALE)
Side B - Connector 2: USB 3.0 A (FEMALE)
Side B - Connector 3: RJ45 (FEMALE)
Side B - Connector 4: USB C (FEMALE)

WARRANTY

Product Warranty Period (Worldwide): 3-year limited warranty