The P569-006-CERT Premium High-Speed HDMI Cable with Ethernet (M/M) is recommended for home theater systems and other applications that display Ultra High Definition (UHD) video and multi-channel audio. It connects an HDMI-enabled source device, such as a Blu-ray™ player, video game system or computer, to a 4K-enabled television, monitor or projector.
This six-foot cable is specially certified by HDMI to guarantee UHD video resolutions up to 4096 x 2160 (4K x 2K), including 1080p, at 60 Hz. Burgundy molding signifies the cable’s status as an HDMI Premium Certified Cable. Distinctive high-grip male connectors ensure a secure, tight fit to prevent the cable from coming loose accidentally.
The P569-006-CERT also supports data transfer speeds up to 18 Gbps and 3D video. Backward compatible with previous HDMI generations, the P569-006-CERT works in all HDMI cabling scenarios.
This latest generation HDMI cable supports Ethernet data connectivity, which allows web-capable devices to share their internet connection with other connected devices. An audio return channel simplifies setups between displays and A/V receivers. When used with an Apple® digital A/V adapter, it supports iPad2® video mirroring for playing games, watching videos or displaying presentations.
The 28 AWG cable features premium foil and braid shielding to deliver top-of-the-line signal quality and protection from EMI/RFI interference. Gold-plated connectors and contacts ensure excellent conductivity.
Note:
INPUT
Cable Length (ft.): 6
Cable Length (in.): 72
Color: Black
Side A - Connector 1: HDMI (MALE)
Side B - Connector 1: HDMI (MALE)
Product Warranty Period (Worldwide): Lifetime limited warranty