P569-003-CERT Premium High-Speed HDMI Cable with Ethernet (M/M), 3 ft

The P569-003-CERT Premium High-Speed HDMI Cable with Ethernet (M/M) is recommended for home theater systems and other applications that display Ultra High Definition (UHD) video and multi-channel audio. It connects an HDMI-enabled source device, such as a Blu-ray™ player, video game system or computer, to a 4K-enabled television, monitor or projector.

This three-foot cable is specially certified by HDMI to guarantee UHD video resolutions up to 4096 x 2160 (4K x 2K), including 1080p, at 60 Hz. Burgundy molding signifies the cable’s status as an HDMI Premium Certified Cable. Distinctive high-grip male connectors ensure a secure, tight fit to prevent the cable from coming loose accidentally.

The P569-003-CERT also supports data transfer speeds up to 18 Gbps and 3D video. Backward compatible with previous HDMI generations, the P569-003-CERT works in all HDMI cabling scenarios.

This latest generation HDMI cable supports Ethernet data connectivity, which allows web-capable devices to share their internet connection with other connected devices. An audio return channel simplifies setups between displays and A/V receivers. When used with an Apple® digital A/V adapter, it supports iPad2® video mirroring for playing games, watching videos or displaying presentations.

The 28 AWG cable features premium foil and braid shielding to deliver top-of-the-line signal quality and protection from EMI/RFI interference. Gold-plated connectors and contacts ensure excellent conductivity.

Manufacturer Part Number
P569-003-CERT
EAN/UPC
0037332198600,037332198600
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (m): 0.9
Cable Length (in.): 36

PHYSICAL

Color: Black

CONNECTIONS

Side A - Connector 1: HDMI (MALE)
Side B - Connector 1: HDMI (MALE)

WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty