USB 3.0 SuperSpeed A/A Cable (M/M), Black, 6 ft

The U320-006-BK USB 3.0 SuperSpeed A/A Cable (M/M) connects your computer, laptop or other compatible USB 3.0 device, such as Chromebooks and Surface tablets, to a USB-A peripheral or patch bay with a female port. This six-foot cable supports USB 3.0 data transfer rates up to 5 Gbps, which is ten times faster than USB 2.0. Its bi-directional data interface allows data to flow both directions simultaneously, increasing theoretical bandwidth by ten times for efficient power and little wait-time.

Backward compatible with earlier USB generations, the U320-006-BK features premium foil and braid shielding to deliver reliable, error-free signal quality and protection from EMI/RFI interference. Molded nickel-plated connectors with gold-plated copper contacts ensure excellent conductivity. Integral strain relief ensures the cable and connectors last a long time. A rugged PVC jacket protects twisted 28 AWG data lines and 24 AWG power lines.

Manufacturer Part Number
U320-006-BK
EAN/UPC
0037332198730,037332198730
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (m): 1.8


PHYSICAL

Color: Black


CONNECTIONS

Side A - Connector 1: USB 3.0 A (MALE)
Side B - Connector 1: USB 3.0 A (MALE)


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty