USB 3.0 SuperSpeed Active Extension Repeater Cable (USB-A M/F), 15 m (49 ft.)

Tripp Lite’s U330-15M USB 3.0 SuperSpeed Active Extension Repeater Cable (M/F) increases the length of a device cable up to 49 feet with no worry of signal loss. By daisy-chaining two cables, you can extend the length between USB devices up to 98 feet. Connect the male plug to a USB port on your computer or hub and the female end to a USB device cable. A built-in bus-powered signal booster ensures peak performance. Backward compatible with previous USB generations, this cable supports data transfer rates up to 5 Gbps.

The U330-15M works with all computers, devices and cables with USB-A connectors, and provides up to 388mA of power to a connected device (a 5V, 2A external power supply is required for power applications stronger than 388mA). Premium foil and braid shielding delivers top-of-the-line signal quality and protection from EMI/RFI interference. Nickel-plated USB connectors with gold-plated copper contacts ensure excellent conductivity. Integral strain relief ensures the cable and connectors last a long time.

Manufacturer Part Number
U330-15M
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (m): 15

PHYSICAL

Color: Black

CONNECTIONS

Side A - Connector 1: USB 3.0 A (MALE)
Side B - Connector 1: USB 3.0 A (FEMALE)

CERTIFICATIONS

Certifications: RoHS Compliant

WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty