U280-C02-S-M6 Auto Adapter

The U280-C02-S-M6 Dual USB Car Charger lets you quickly and safely charge two USB-powered mobile devices in your vehicle at the same time. You and your passenger can connect your cell phones simultaneously to ensure full charges when you reach your destination.

Also ideal for tablets, MP3 players and other USB devices, the U280-C02-S-M6 features a built-in six-foot USB Micro-B cable with Quick Charge 2.0 technology for rapid charging of compliant devices. Available outputs include 5V 2A, 9V 1.67A and 12V 1.25A. The cable’s auto-sensing technology allows it to also charge devices without Quick Charge capability at a maximum power output of 5V 2.4A. The specially coiled cable takes up much less space than a regular six-foot cable.

The U280-C02-S-M6’s USB port also features auto-sensing technology that detects the connected device and automatically adjusts to the appropriate power level up to 5V 2.4A, perfect for fast-charging tablets and e-readers. It’s also compatible with both Apple and Android, as well as other platforms.

This ultra-compact charger works with any standard 12V DC vehicle power outlet. A front-facing LED indicates successful charging.

Manufacturer Part Number
U280-C02-S-M6
EAN/UPC
0037332196309,037332196309
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OUTPUT
Charging Ports / Amps
(1) 2.4A; (1) 2A / 1.67A / 1.25A
Charging Method
USB
PHYSICAL
Color
White
WARRANTY
Product Warranty Period (Worldwide)
2-year limited warranty