RCA Female Audio to Screw Terminal Keystone Jack Kit, Red/White

The A050-000-ST-KJ RCA Female Audio to Screw Terminal Keystone Jack Kit snaps easily into the cutout of a wall plate or patch panel to create an RCA stereo audio connection. Compatible with 18 to 30 AWG speaker wire, the A050-000-ST-KJ features molded nickel-plated connectors. Color-coded screw terminals allow clean and easy rear termination with no soldering or special tools required.

Manufacturer Part Number
A050-000-ST-KJ
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Overview:

Accessories Type: Module Kit

CONNECTIONS

Side A - Connector 1: (2) SCREW TERMINAL
Side B - Connector 1: (2) RCA (FEMALE)

WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty