The P018-006-ABL Heavy-Duty Computer Power Cord features a red SJT jacket and fully molded red ends, allowing you to easily identify your connections in a crowded rack or workstation. It features a C14 male connector on one end and a C15 female connector on the other for attaching a high-voltage computer, server or storage drive to a PDU or UPS system.
This six-foot 15A cord supports voltages up to 250V. It’s UL listed and features a flexible SJT jacket and 14 AWG wire for easy routing through tight areas. The P018-006-ABL is recommended for Cisco, HP and other hardware that use C15 power connectors.
Note:
INPUT
Cable Length (ft.)
6
Cable Length (m)
1.8
Cable Length (in.)
72
PHYSICAL
Color
Blue
ENVIRONMENTAL
Operating Temperature Range
-4 F to 221 F (-20 TO 105 C)
Storage Temperature Range
-4 F to 221 F (-20 TO 105 C)
Operating Humidity Range
10-85% RH
Storage Humidity Range
10-85% RH
CONNECTIONS
Side A - Connector 1
IEC-320-C14
Side B - Connector 1
IEC-320-C15
WARRANTY
Product Warranty Period (Worldwide)
Lifetime limited warranty