B126-1A1-SC4K Video Console/Extender

The B126-1A1-SC4K HDMI over Cat5/Cat6 Active Extender Kit includes a transmitter unit and a receiver unit that work in tandem to extend an HDMI audio/video signal to an HDMI projector, monitor or television. It also upscales the HDMI signal to convert 480p and 720p to 1080p or convert 1080p (@ 24 Hz) to 4K x 2K (@ 24 Hz). It’s recommended for digital signs, trade shows, presentations, classrooms, churches, retail settings and other applications where the video source is located farther than conventional cables allow.Cat5e/6 cable connects the transmitter and receiver units (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series). Each unit is powered by included external power supplies that connect to a secure AC outlet. Use HDMI cables (such as Tripp Lite’s P569-Series locking cables) to connect the units to the audio/video source and the display. You can also connect an optional second HDMI display (maximum 1080p video resolution) to the transmitter’s local port.The plug-and-play B126-1A1-SC4K can extend a converted 4K x 2K (@ 24 Hz) signal up to 125 feet with full, rich stereo or 7.1-channel surround sound (multi-channel or PCM). It’s HDCP-compliant, works with 3D video signals and supports 24-bit True Color (8 bits per channel). Built-in equalization control lets you fine-tune the image quality at the display. Easy to set up with no software or drivers to install. Mounts to a wall, rack or pole using the included hardware.

Manufacturer Part Number
B126-1A1-SC4K
EAN/UPC
0037332196323,037332196323
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

COMMUNICATIONS

Max 1024 x 768 Range (ft): 125
Max 480P Range (ft): 125
Max 1440 x 900 Range (ft): 125
Max 1080i Range (ft): 125
Max 1080P Range (ft): 125
Max 1920 x 1440 Range (ft): 125
Max 2560 x 1600 Range (ft): 125
Max 480i Range (ft): 125
Max 640 x 480 Range (ft): 125
Max 800 x 600 Range (ft): 125
Max 1600 x 1200 Range (ft): 125
Max 1920 x 1200 Range (ft): 125
Max 2048 x 1536 Range (ft): 125
Max 720P Range (ft): 125


CONNECTIONS

Ports: 5


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty