Portrait/Landscape Fixed Flat-Screen Wall Mount for 37" to 70" TVs and Monitors

The VESA-compliant DWM3770PLX Portrait/Landscape Fixed Flat-Screen Wall Mount allows you to mount your flat-panel television, monitor or other display on the wall. Recommended for home theaters, classrooms, boardrooms, hotels, bars and restaurants, it fits most flat-panel displays from 37 to 70 inches.

The DWM3770PLX effortlessly rotates 360 degrees to position your display in either portrait or landscape mode to fit your environment and comfort level. The durable all-metal frame with scratch-resistant powder-coated finish supports up to 110 pounds.

To ease wall installation, the VESA plate attached to the display slides down into the wall-mounted plate. Mounting hardware is included. A built-in bubble level allows accurate wall plate leveling. The DWM3770PLX conforms to VESA-compliant displays with any of the following mounting hole patterns: 200 x 200 mm, 300 x 300 mm, 400 x 200 mm, 400 x 400 mm and 600 x 400 mm.

Manufacturer Part Number
DWM3770PLX
EAN/UPC
0037332199874,037332199874
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL

Mounting Location: Wall
Unit Weight (kg): 4.42
Material of Construction: Steel
Color: Black
Screen Size Compatibility (in.): 37 - 70
Screen Size Compatibility (cm): 94.1 - 178.0
VESA Pattern (mm): 200x200; 300x300; 400x200; 400x400; 600x400
Motion: Full
Distance from Wall (cm): 5
Maximum Weight Capacity (kg): 50
Distance from Wall (mm): 46

FEATURES & SPECIFICATIONS

Tools Necessary: Yes
Cord Management: No

WARRANTY

Product Warranty Period (Worldwide) 5-year limited warranty