The BP240V135 External Battery Pack extends the runtime of compatible Tripp Lite SmartOnline UPS systems recommending its use, including SVT10KX, SVT20KX and SVT30KX. It comes with heavy-gauge cabling and a high-current DC connector for safe, simple hardwired installation, as well as internal disconnect for battery isolation. A built-in circuit breaker protects your equipment from dangerous overcurrent or overloads. For even more battery runtime, you can daisy-chain multiple BP240V135 battery packs to the compatible UPS system. Tested to IEC 62040-1: 2008/A1: 2013 standards.
Note:
BATTERY
Expandable Battery Runtime: Multiple BP240V135 battery packs can be daisy-chained to the UPS for extended runtime
DC System Voltage (VDC): 240VDC
UPS Connection: DC connector
PHYSICAL
Shipping Dimensions (hwd / cm): 66 x 37 x 100
Shipping Weight (kg): 170.25
Unit Dimensions (hwd / cm): 58 x 25 x 82.6
Unit Weight (kg): 155.13
Material of Construction: Steel
External Battery Pack Form Factor: Tower
Unit Dimensions (Height x Width x Depth, mm): 580 x 250 x 826
Shipping Dimensions (Height x Width x Depth, mm): 660 x 370 x 1000
WARRANTY
Product Warranty Period (Worldwide): 1-year limited warranty