U280-C02-S-QC3 Auto Adapter

The U280-C02-S-QC3 Dual-Port USB Car Charger lets you quickly and safely charge two USB-powered mobile devices in your vehicle at the same time. You and your passenger can connect your cell phones simultaneously to ensure full charges when you reach your destination.

Also recommended for tablets, MP3 players and other USB devices, the U280-C02-S-QC3 features one Quick Charge 3.0 port for rapid charging of compliant devices. Available outputs include 3.6–6.5V 3A, 6.5–9V 2A and 9–12V 1.5A.

The second USB port features built-in auto-sensing technology that detects the connected device and automatically adjusts to the appropriate power level up to 5V 2.4A, perfect for fast-charging tablets and e-readers. It’s also compatible with both Apple and Android, as well as other platforms.

This ultra-compact charger works with any standard 12V DC vehicle power outlet. A front-facing LED indicates successful chargin

Manufacturer Part Number
U280-C02-S-QC3
EAN/UPC
0037332197399,037332197399
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OUTPUT
Charging Ports / Amps     (1) 2.4A; (1) 3A / 2A / 1.5A
Charging Method     USB
PHYSICAL
Color     White
WARRANTY
Product Warranty Period (Worldwide)     2-year limited warranty