Great for Windows
The Dell Wireless Mouse WM324 is compatible with Windows® Vista/7/8/8.1/10. Easily navigate Windows 8/10 tiles with a mouse wheel that can scroll up, down, left or right. Use the side buttons to access the Windows 8 Charms bar for navigational controls or to switch between applications (Windows 8 Only).
Performance and reliability, anywhere
You are free to work on the go with wireless connectivity and optical precision tracking that responds on virtually any surface.
Comfortable and compact
This lightweight, compact mouse offers maximum portability and comfort for mobile users. The curved shape minimizes wrist and hand stress and is designed for right- or left-hand use.
Long-lasting power
Expect up to 18 months of battery life so you can travel with confidence.
Overview
The Dell Wireless Mouse WM324 is compatible with most Windows operating systems. This lightweight, compact mouse offers maximum portability and comfort for mobile users. The curved shape minimizes wrist and hand stress and is designed for right- or left-hand use. Setup is fast and easy with the Unifying software.
Note:
Quick Specs
Device Type: Mouse
Connectivity Technology: Wireless - 2.4 GHz
Orientation: Right and left-handed
Wireless Receiver: USB wireless receiver
Movement Detection Technology: Optical
Features: Scrolling wheel, Logitech Unifying receiver
General
Device Type: Mouse
Wireless Receiver: USB wireless receiver
Orientation: Right and left-handed
Input Device
Connectivity Technology: Wireless
Interface: 2.4 GHz
Movement Detection Technology: Optical
Features: Scrolling wheel, Logitech Unifying receiver
Battery
Run Time (Up To): 18 months