PIXMA MG2550S Inkjet Multifunction Printer

PIXMA MG2550S

The perfect everyday All-In-One for printing, scanning and copying. From text-heavy documents to family photos, the compact Canon PIXMA MG2550S’s print engine is built for quality and ease-of-use.

Manufacturer Part Number
0727C008
EAN/UPC
4549292072396
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GENERAL SPECIFICATIONS

Model Numbers

MG2550S
MG2555S¹

Functions

Print, Copy, Scan

PRINTER SPECIFICATIONS

Print Resolution

Up to 4800¹ x 600 dpi

Print Technology

2 FINE Cartridges (Black and Colour)

Mono Print Speed

Approx. 8.0 ipm¹

Colour Print Speed

Approx. 4.0 ipm¹

Borderless Printing

Not available

Two Sided Printing

Manual operation

CARTRIDGES AND YIELDS

Standard Ink Cartridges

PG-545 (Black)
CL-546 (Colour)

Optional XL Ink Cartridges

PG-545XL (Black)
CL-546XL (Colour)

Cartridge Yield (Plain paper)

A4 colour documents printing¹
Black: 180 pages
Black XL: 400 pages
Colour: 180 pages
Colour XL: 300 pages

PAPER SUPPORT

Paper Types

Plain Paper
Envelopes
Photo Paper Plus Glossy II (PP-201)
Photo Paper Glossy "Everyday Use" (GP-501)

Maximum Paper Input

Rear tray: Max. 60 sheets (plain paper)

Paper Sizes

A4, A5, B5, 10x15cm, 13x18cm, Envelopes (DL, COM10), Letter, Legal

Paper Weight

Plain paper: 64 - 105 g/m²
Canon photo paper: up to 275 g/m²

SCANNER SPECIFICATIONS

Scanner Type

CIS flatbed photo and document scanner

Scanner Resolution (Optical)

600 x 1200 dpi¹

A4 Scan Speed

Approx. 14 seconds¹

Scanning Depth (Input / Output)

Colour: 48 bit / 24 bit
Greyscale: 16 bit / 8 bit

Maximum Document Size

216 x 297 mm

COPIER SPECIFICATIONS

Copy Speed

sFCOT: Approx. 31 seconds¹
sESAT: Approx. 1.6 ipm¹

Multiple Copy

21 copies (max.)

Copy Functions

Document copying (plain paper)

INTERFACE

Display Type & Size

No display

Interface Type - PC / Mac

Hi-Speed USB (B Port)

SOFTWARE

Supported Operating Systems

Windows 10
Windows 8.1 (including Windows 8.1 Update), Windows 8
Windows 7, Windows 7 SP1
Windows Vista SP2
Windows XP SP3 (32 bit only)
Note: For Windows, .NET Framework 4 or .NET Framework 4.5 is required.
For Windows XP, XPS Essentials Pack is required.
Mac OS X v10.7.5 to Mac OS X v10.11

Minimum System Requirements

Windows: 3.1GB disk space, Internet Explorer 8
Mac: Internet connection, 1.5GB disk space, Safari 5
Display: 1024 x 768 XGA

Software Included

MP Driver including Scanning Utility
My Image Garden with Full HD Movie Print¹
Quick Menu
Easy-WebPrint EX (download)²

PHYSICAL FEATURES

Weight

Approx. 3.5 kg

Dimensions (W x D x H)

426 x 306 x 145mm

Operating Temperature

5-35°C

Operating Humidity

10-90%RH (no dew condensation)

Power Source

AC 100-240V, 50/60Hz

Power Consumption

Off: Approx. 0.4 W
Standby (connected to PC via USB): Approx. 1.0 W (scanning lamp off)
Standby (all ports connected): Approx. 1.0 W (scanning lamp off)
Time to enter Standby mode: 7 minutes
Copying: Approx. 9 W¹