PIXMA TS5050 Inkjet Multifunction Printer

PIXMA TS5050 Series

High-quality colour printing from the comfort of your own home, with scan and copy functions, Wi-Fi, cloud connectivity and an easy-to-use 7.5 cm (3”) LCD display – all contained within a compact, space-saving body.

Small and stylish: meet the perfect All-In-One home colour Wi-Fi printer.

The photo printer you’ve been looking for

Print beautiful photographs and crisp text – over USB cable, Wi-Fi or directly from your SD cards. Canon’s FINE inkjet print technology and 5 single inks bring convenience, cost savings and great-looking prints.

Perfectly proportioned

Experience a lean, space-saving form factor 40% smaller than previous equivalent models. Clever contrasting textures, rounded corners and tapering contours make the printer’s already-small frame appear even smaller. A superb printer inside and out – and an elegant addition to any desk or home office.

Print wirelessly

Built-in Wi-Fi means you can print from your smartphone, tablet or computer via support for Mopria™ for Android, Apple AirPrint™, Google Cloud Print™, Windows 10 Mobile™ and the Canon PRINT app. Print your photos directly from Wi-Fi-enabled cameras, or using the built-in SD card slot.

Manufacturer Part Number
1367C006
EAN/UPC
4549292066517
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

Model Numbers

PIXMA TS5050 (BLACK)
PIXMA TS5055 (BLACK)
PIXMA TS5053 (GREY)
PIXMA TS5051 (WHITE)1

Functions

Wireless Print, Copy, Scan, Cloud Link

Printer Specifications

Print Resolution

Up to 48002 x 1200 dpi

Print Technology

5 Individual Ink Tanks (PGBK, BK, C, M, Y)
ChromaLife100 inks

Mono Print Speed

Approx. 12.6 ipm3

Colour Print Speed

Approx. 9.0 ipm4

Photo Print Speed

Borderless 10x15cm : Approx. 39 seconds5

Borderless Printing

Yes (A4, Letter, 20x25cm, 13x18cm, 10x15cm, 13x13cm)

Two Sided Printing

Manual operation

Cartridges And Yields

Standard Ink Cartridges

5 individual ink tanks
PGI-570PGBK (Pigment Black)
CLI-571BK (Black)
CLI-571C (Cyan)
CLI-571M (Magenta)
CLI-571Y (Yellow)

Optional XL Ink Cartridges

High yield XL ink tanks
PGI-570PGBK XL (Pigment Black)
CLI-571BK XL (Black)
CLI-571C XL (Cyan)
CLI-571M XL (Magenta)
CLI-571Y XL (Yellow)

Cartridge Yield (Plain paper)

A4 Colour Document6
Pigment Black: 300 pages
Pigment Black XL:  500 pages
Black:  1795* pages
Black XL:  4000* pages
Cyan:  345 pages
Cyan XL:  715 pages
Magenta:  306 pages
Magenta XL:  645 pages
Yellow:  347 pages
Yellow XL:  715 pages
* Estimated supplemental yield

Cartridge Yield (Photo print)

10x15cm photo7
Pigment Black: 2145* photos
Pigment Black XL: 4350* photos
Black: 376* photos
Black XL: 810* photos
Cyan: 121 photos
Cyan XL: 257 photos
Magenta: 136 photos
Magenta XL: 340 photos
Yellow: 127 photos
Yellow XL: 294 photos
* Estimated supplemental yield

Paper Support

Paper Types

Plain Paper
High Resolution Paper (HR-101N)
Photo Paper Pro Platinum (PT-101)
Photo Paper Plus Glossy II (PP-201)
Photo Paper Pro Luster (LU-101)
Photo Paper Plus Semi-gloss (SG-201)
Glossy Photo Paper "Everyday Use" (GP-501)
Matte Photo Paper (MP-101)
Envelope

Maximum Paper Input

Rear tray: Max. 100 sheets (plain paper)

Paper Sizes

A4/A5/B5/LTR/LGL/20x25cm/13x18cm/10x15cm/Envelopes(DL, COM10)/Square (13x 13cm)

Paper Weight

Plain paper: 64 - 105 g/m²
Canon photo paper: up to 300 g/m²

Scanner Specifications

Scanner Type

CIS flatbed photo and document scanner

Scanner Resolution (Optical)

1200 x 2400 dpi8

A4 Scan Speed

Approx. 19 sec9

Scanning Depth (Input / Output)

Colour: 48 bit / 24 bit
Greyscale: 16 bit / 8 bit

Maximum Document Size

216 x 297 mm

Copier Specifications

Copy Speed

sFCOT: Approx. 20 sec10
sESAT: Approx. 6.0 ipm11

Multiple Copy

99 copies max.

Copy Functions

Document Copying, Photo Copying, Borderless copy, 2-on-1

Copy Zoom

25 - 400% (in 1% increments)
Fit to page
A5 to A4, B5 to A4, A4 to A5 and A4 to B5

Interface

Display Type & Size

7.5cm LCD (TFT colour)

Display Languages

33 Languages Selectable: Japanese/English(mm & inch)/German/French/Italian/Spanish/Dutch/Portuguese/Norwegian/Swedish/Danish/Finnish/Russian/Czech/Hungarian/Polish/Slovene/Turkish/Greek/Simplified Chinese/Traditional Chinese/Korean/Indonesian/Slovakian/Estonian/Latvian/Lithuanian/Ukrainian/Romanian/Bulgarian/Thai/Croatian/Vietnamese

Interface Type - PC / Mac

Hi-Speed USB (B Port)
Wi-Fi: IEEE802.11 b/g/n
Wi-Fi Security: WPA-PSK, WPA2-PSK, WEP, Admininstration password
Wireless LAN Frequency Band: 2.4GHz

Interface Type - Other

PIXMA Cloud Link (from smartphone or tablet only)
Canon PRINT Inkjet/SELPHY app
Canon Print Service Plugin (Android)
Google Cloud Print
Apple AirPrint
Wireless Direct
Access point mode
WLAN PictBridge
Memory Card Slot
Mopria (Android)

Compatible Memory Cards

SD Card, SDHC Card, miniSD Card*, micro SD Card*, mini SDHC Card*, micro SDHC Card*
*Using recommended adapter - not supplied

Software

Supported Operating Systems

Windows 10
Windows 8.1 (including Windows 8.1 Update), Windows 8
Windows 7, Windows 7 SP1
Windows Vista SP2
Note: For Windows, .NET Framework 4.5.2 or 4.6 is required
Mac OS X v10.8.5 - OS X v10.11

Supported Mobile Systems

iOS,Android,Windows RT,Windows 10 Mobile

Minimum System Requirements

Windows: 3.1GB disk space, Internet Explorer 8
Mac: Internet connection, 1.5GB disk space, Safari 5
Display: 1024 x 768 XGA

Software Included

MP Driver including Scanning Utility
My Image Garden with Full HD Movie Print12
Quick Menu
Easy-WebPrint EX (download)13

Physical Features

Weight

approx. 5.5 kg

Dimensions (W x D x H)

approx. 372 x 315 x 126 mm

Acoustic Noise Levels

approx. 44.5dB(A)14

Recommended Operating Environment

Temperature: 15-30°C
Humidity: 10-80%RH (no dew condensation)

Power Source

AC 100-240V, 50/60Hz

Power Consumption

Off: Approx. 0.2 W  
Standby (connected to PC via USB): Approx. 0.8 W (scanning lamp off)
Standby (all ports connected): Approx. 1.6 W (scanning lamp is off) 
Time to enter Standby mode: 12 minutes
Copying: Approx. 12 W15