HDMI & Control over Twisted Pair Cable Extender

HDMI cables are great for transmitting audio and video signals short distances, but larger buildings and larger rooms often need electronics inline to ensure signal performance. Simply pulling a long HDMI cable or connecting multiple HDMI cables together can cause signal drop out, interference, pixelization and a host of other signal and performance problems.

The TL-TP70-HDC replaces a traditional HDMI cable with active electronics designed specifically for sending video signals up to 230 feet. Plus, built-in IR and RS232 control signal embedding allow you to also transmit remote control commands with the HDMI stream.

In actual practice, this means you can use the TL-TP70-HDC to send audio and video signals from your source device (often a switcher, cable box, or DVD player) to your destination device (often a display or projector) and control the source device remotely...all using a single twisted pair cable. In other words, you can install your source device in a remote closet or cabinet and control it with the same remote control used for your display. Now that’s a clean installation!

Manufacturer Part Number
TL-TP70-HDC
EAN/UPC
0816927020522,816927020522
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Transmit HDMI, RS232 & IR over a single twisted pair cable
  • Extend 1080p HD up to 230 ft. (70m.)
  • Extend 4K@30 HD up to 130 ft. (40m.)
  • Embedded bi-directional IR and RS232 control
  • System powered from either the transmitter or receiver
  • HDBaseT Certified