In-line HDMI Controller & De-embedder

In-line HDMI Controller & De-embedder

You just purchased your $2,000 display and installed it in your boardroom—awesome. You ran your cabling and connected it to your boardroom table connection point—groovy. You sit down and connect your laptop—everything is perfect. Everything except the control…shoot.

Countless classrooms, boardrooms, conference rooms and collaboration spaces spend thousands of dollars on connectivity hardware only to realize they still need a basic remote control for the display. Worse yet, remote controls often get lost or run out of batteries at the most inopportune times.

The TL-INCT-01 eliminates the need for remote controls—simply place it in-line between the source and display. It senses activity on the HDMI stream and outputs control signals to connected devices. For example, connecting a tablet or laptop will automatically turn on the display. The TL-INCT-01 even has the smarts to turn on a projector and drop a screen.

Don’t hunt for remote controls...automate with the TL-INCT-01.

Manufacturer Part Number
TL-INCT-01
EAN/UPC
0816927020416,816927020416
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • (1) HDMI input
  • (1) HDMI output
  • Senses HDMI activity & automatically outputs control signals to connected devices
  • Digital and analog audio de-embedding
  • Built-in CEC controller for display control
  • Built-in RS232 learning for display control
  • Built-in relay outputs for display control
  • 15 built-in EDID presets
  • 4K@60 compliant
  • HDCP 2.2 compliant
  • Built-in cable equalization & signal regeneration
  • Built-in ESD and surge protection